onsemi Dual 1GHz 5.7V SOIC Analog Switch and Multiplexer IC MC100EL56DWR2G

Description
1GHz Dual ECL 2:1 Mux, SOIC-20, 5.7V Product overview: MC100EL56DWR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1GHz, 5.7V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Dual, 1GHz, 5.7V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC100EL56DWR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1GHz Dual ECL 2:1 Mux, SOIC-20, 5.7V Product overview: MC100EL56DWR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1GHz, 5.7V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Dual, 1GHz, 5.7V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC100EL56DWR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 1GHz 5.7V SOIC Analog Switch and Multiplexer IC
743-MC100EL56DWR2G
Dual 1GHz 5.7V SOIC Analog Switch and Multiplexer IC 743-MC100EL56DWR2G
1GHz Dual ECL 2:1 Mux, SOIC-20, 5.7V Product overview: MC100EL56DWR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1GHz, 5.7V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Dual, 1GHz, 5.7V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC100EL56DWR2G can be used for catalog matching and distributor lookup.

1GHz Dual ECL 2:1 Mux, SOIC-20, 5.7V Product overview: MC100EL56DWR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1GHz, 5.7V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Dual, 1GHz, 5.7V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC100EL56DWR2G can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC100EL56DWR2G - 787618-MC100EL56DWR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC100EL56DWR2G
787618-MC100EL56DWR2G
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC100EL56DWR2G 787618-MC100EL56DWR2G
Manufacturer: ON Semiconductor Win Source Part Number: 787618-MC100EL56DWR2 G Series: 100EL Packaging: Reel package Type: Differential Digital Multiplexer Operating Temperature Range: -40°C ~ 85°C Package: 20-SOIC (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: ±4.2 V ~ 5.7 V Independent Circuits: 1 Voltage Supply Source: Dual Supply Family Name: MC100EL56 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): SY100EL56VZG-TR; SY100EL56VZI; SY100EL56VZITR; SY100EL56VZC; Introduction Date: January 01, 2001 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 787618-MC100EL56DWR2G
Series: 100EL
Packaging: Reel package
Type: Differential Digital Multiplexer
Operating Temperature Range: -40°C ~ 85°C
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Operating Supply Voltage: ±4.2 V ~ 5.7 V
Independent Circuits: 1
Voltage Supply Source: Dual Supply
Family Name: MC100EL56
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): SY100EL56VZG-TR; SY100EL56VZI; SY100EL56VZITR; SY100EL56VZC;
Introduction Date: January 01, 2001
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - MC100EL56DWR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
MC100EL56DWR2G
Logic - Signal Switches, Multiplexers, Decoders MC100EL56DWR2G
IC DIFF DIG MULTPL 2X2:1 20SOIC

IC DIFF DIG MULTPL 2X2:1 20SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 743-MC100EL56DWR2G 787618-MC100EL56DWR2G MC100EL56DWR2G
Product Name Dual 1GHz 5.7V SOIC Analog Switch and Multiplexer IC Logic - Logic - Signal Switches, Multiplexers, Decoders - MC100EL56DWR2G Logic - Signal Switches, Multiplexers, Decoders
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1916897 - RS Components, Ltd.
Specs
Configuration 8x1; Single 8:1
Package Type So
Number of Pins 16
View Details
Logic - Signal Switches, Multiplexers, Decoders - 74ACT258SCX - Lingto Electronic Limited
Specs
Configuration 4 x 2:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details