ECL 16:1 Multiplexer, 28 LEAD PLCC, 500-REEL Product overview: MC10E164FNR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC10E164FNR2G can be used for catalog matching and distributor lookup.
Multiplexer 1 x 16:1 28-PLCC (11.51x11.51)
Manufacturer: ON Semiconductor
Win Source Part Number: 787650-MC10E164FNR2G
Series: 10E
Packaging: Reel package
Type: Multiplexer
Operating Temperature Range: 0°C ~ 85°C
Package: 28-LCC (J-Lead)
Mounting: SMD
Operating Supply Voltage: ±4.2 V ~ 5.7 V
Independent Circuits: 1
Voltage Supply Source: Dual Supply
Family Name: MC10E164
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-PLCC (11.51x11.51)
Alternative Parts (Cross-Reference): SY100E164JC; SY10E164JY; SY10E164JZTR; SY100E164JZ;
Introduction Date: June 27, 1996
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 500
IC MULTIPLEXER 1 X 16:1 28PLCC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 743-MC10E164FNR2G | MC10E164FNR2G-ND | 787650-MC10E164FNR2G | MC10E164FNR2G |
| Product Name | Analog Switch and Multiplexer IC | Signal Switches, Multiplexers, Decoders | Logic - Logic - Signal Switches, Multiplexers, Decoders - MC10E164FNR2G | Logic - Signal Switches, Multiplexers, Decoders |
| Standards and Certifications | RoHS | |||
| Supply Voltage (VS) | 4.2 to 5.7 volts | 4.2 to 5.7 volts | ||
| Operating Temperature | 0.0 C (32 F) | 0.0 to 85 C (32 to 185 F) | 0.0 to 85 C (32 to 185 F) | 0.0 to 85 C (32 to 185 F) |