onsemi Analog Switch and Multiplexer IC MC10H161MEL

Description
IC DECODER BIN 1:8 16-SOEIAJ Product overview: MC10H161MEL from ON Semiconductor is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC10H161MEL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DECODER BIN 1:8 16-SOEIAJ Product overview: MC10H161MEL from ON Semiconductor is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC10H161MEL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore
Analog Switch and Multiplexer IC
743-MC10H161MEL
Analog Switch and Multiplexer IC 743-MC10H161MEL
IC DECODER BIN 1:8 16-SOEIAJ Product overview: MC10H161MEL from ON Semiconductor is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC10H161MEL can be used for catalog matching and distributor lookup.

IC DECODER BIN 1:8 16-SOEIAJ Product overview: MC10H161MEL from ON Semiconductor is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC10H161MEL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC10H161MEL - 122232-MC10H161MEL - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC10H161MEL
122232-MC10H161MEL
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC10H161MEL 122232-MC10H161MEL
Manufacturer: ON Semiconductor Win Source Part Number: 122232-MC10H161MEL Packaging: Reel - TR Type: Decoder Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Dual Supply Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 75°C Case / Package: 16-SOEIAJ Supply Voltage - Operating: -4.94 V to -5.46 V Alternative Parts (Cross-Reference): MC10H161P; MC10161P; MC10161L; MC10H161MEL; Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 122232-MC10H161MEL
Packaging: Reel - TR
Type: Decoder
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Dual Supply
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 75°C
Case / Package: 16-SOEIAJ
Supply Voltage - Operating: -4.94 V to -5.46 V
Alternative Parts (Cross-Reference): MC10H161P; MC10161P; MC10161L; MC10H161MEL;
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - MC10H161MEL - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
MC10H161MEL
Logic - Signal Switches, Multiplexers, Decoders MC10H161MEL
IC DECODER 1 X 3:8 16SOEIAJ

IC DECODER 1 X 3:8 16SOEIAJ

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 743-MC10H161MEL 122232-MC10H161MEL MC10H161MEL
Product Name Analog Switch and Multiplexer IC Logic - Logic - Signal Switches, Multiplexers, Decoders - MC10H161MEL Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature 0.0 to 75 C (32 to 167 F) 0.0 to 75 C (32 to 167 F) 0.0 to 75 C (32 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Signal Switches, Multiplexers, Decoders - 100363QI - Lingto Electronic Limited
Specs
Configuration 2 x 8:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Dual 4-channel analog multiplexer/demultiplexer with injection-current effect control - 74HCT4852D,118 - Nexperia B.V.
Specs
Configuration SP4T-Z
Features On-Chip ESD Protection
Standards and Certifications RoHS
View Details
4 suppliers