onsemi Logic - Signal Switches, Multiplexers, Decoders MC10E156FNR2G

Description
IC MULTIPLEXER 3 X 4:1 28PLCC
Datasheet
Description
IC MULTIPLEXER 3 X 4:1 28PLCC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Signal Switches, Multiplexers, Decoders - MC10E156FNR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
MC10E156FNR2G
Logic - Signal Switches, Multiplexers, Decoders MC10E156FNR2G
IC MULTIPLEXER 3 X 4:1 28PLCC

IC MULTIPLEXER 3 X 4:1 28PLCC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category IC Analog Multiplexers
Product Number MC10E156FNR2G
Product Name Logic - Signal Switches, Multiplexers, Decoders
Configuration 3 x 4:1
Unlock Full Specs
to access all available technical data

Similar Products

Analog Switch and Multiplexer IC - 747-CD4051BQPWRG4 - ERSAELECTRONICS PTE. LTD.
Specs
Configuration 8x1
Ron 5.00E-6 ohms
Bandwidth 20 MHz
View Details
2 suppliers
Analog Switches, Multiplexers, Demultiplexers - 1727-74HC2G66DP-Q100HCT-ND - DigiKey
Specs
Configuration 1:1
Normal Condition Normally Open (NO)
Supply Voltage (VS) 2 to 10 volts
View Details
4 suppliers
Multiplexer & Demultiplexer ICs - 1897074 - RS Components, Ltd.
Specs
Configuration 8x1; Single 8:1
Package Type DIP; PDIP; Pdip
Number of Pins 16
View Details
2.4 GHz / 5 GHz Wi-Fi Antennaplexer - QM22450 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 6 Pin Leadless SMT
View Details