onsemi Signal Switches, Multiplexers, Decoders MC10E171FNR2

Description
Differential Digital Multiplexer 3 x 4:1 28-PLCC (11.51x11.51)
Request a Quote Datasheet
Description
Differential Digital Multiplexer 3 x 4:1 28-PLCC (11.51x11.51)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - MC10E171FNR2-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
MC10E171FNR2-ND
Signal Switches, Multiplexers, Decoders MC10E171FNR2-ND
Differential Digital Multiplexer 3 x 4:1 28-PLCC (11.51x11.51)

Differential Digital Multiplexer 3 x 4:1 28-PLCC (11.51x11.51)

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC10E171FNR2 - 130390-MC10E171FNR2 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC10E171FNR2
130390-MC10E171FNR2
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC10E171FNR2 130390-MC10E171FNR2
Manufacturer: ON Semiconductor Win Source Part Number: 130390-MC10E171FNR2 Packaging: Reel - TR Type: Differential Digital Multiplexer Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Dual Supply Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C Case / Package: 28-PLCC (11.51x11.51) Supply Voltage - Operating: 4.2 V to 5.5 V, -4.2 V to -5.5 V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 500

Manufacturer: ON Semiconductor
Win Source Part Number: 130390-MC10E171FNR2
Packaging: Reel - TR
Type: Differential Digital Multiplexer
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Dual Supply
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C
Case / Package: 28-PLCC (11.51x11.51)
Supply Voltage - Operating: 4.2 V to 5.5 V, -4.2 V to -5.5 V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 500

Buy Now Datasheet
Singapore, Singapore
Analog Switch and Multiplexer IC
743-MC10E171FNR2
Analog Switch and Multiplexer IC 743-MC10E171FNR2
10E SERIES, TRIPLE 4 LINE TO 1 LINE MULTIPLEXER, COMPLEMENTARY OUTPUT, PQCC28, PLASTIC, LCC-28 Product overview: MC10E171FNR2 from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC10E171FNR2 can be used for catalog matching and distributor lookup.

10E SERIES, TRIPLE 4 LINE TO 1 LINE MULTIPLEXER, COMPLEMENTARY OUTPUT, PQCC28, PLASTIC, LCC-28 Product overview: MC10E171FNR2 from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC10E171FNR2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Signal Switches, Multiplexers, Decoders - MC10E171FNR2 - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
MC10E171FNR2
Logic - Signal Switches, Multiplexers, Decoders MC10E171FNR2
IC DIFF DIG MULTPL 3X4:1 28PLCC

IC DIFF DIG MULTPL 3X4:1 28PLCC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number MC10E171FNR2-ND 130390-MC10E171FNR2 743-MC10E171FNR2 MC10E171FNR2
Product Name Signal Switches, Multiplexers, Decoders Logic - Logic - Signal Switches, Multiplexers, Decoders - MC10E171FNR2 Analog Switch and Multiplexer IC Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature 0.0 to 85 C (32 to 185 F) 0.0 to 85 C (32 to 185 F) 0.0 C (32 F) 0.0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data