Manufacturer: ON Semiconductor
Win Source Part Number: 1216771-MC100EP56DWR
Packaging: Tape and Reel
Type: Differential Digital Multiplexer
Mounting Style: SMD
Independent Circuits: 1
Voltage Supply Source: Dual Supply
Categories: Integrated Circuits
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 20-SOIC
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Family Part Number: 100EP56
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): ±3V ~ 5.5V
Differential Digital Multiplexer 2 x 2:1 20-SOIC
Dual 2:1 Diff Mux, ECL, 3V-5.5V, SOIC-20, 0.47ns PD Product overview: MC100EP56DWR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3V, 5.5V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Dual, 3V, 5.5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC100EP56DWR2G can be used for catalog matching and distributor lookup.
IC DIFF DIG MULTPL 2X2:1 20SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 1216771-MC100EP56DWR2G | MC100EP56DWR2G-ND | 743-MC100EP56DWR2G | MC100EP56DWR2G |
| Product Name | Logic - Logic - Signal Switches, Multiplexers, Decoders - MC100EP56DWR2G | Signal Switches, Multiplexers, Decoders | Dual 3V 5.5V SOIC Analog Switch and Multiplexer IC | Logic - Signal Switches, Multiplexers, Decoders |
| Supply Voltage (VS) | 3 to 5.5 volts | 3 to 5.5 volts |