Rochester Electronics Logic - Signal Switches, Multiplexers, Decoders MC10H162MG

Description
IC DECODER 1 X 3:8 16SOEIAJ
Datasheet
Description
IC DECODER 1 X 3:8 16SOEIAJ
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Signal Switches, Multiplexers, Decoders - MC10H162MG - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
MC10H162MG
Logic - Signal Switches, Multiplexers, Decoders MC10H162MG
IC DECODER 1 X 3:8 16SOEIAJ

IC DECODER 1 X 3:8 16SOEIAJ

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category IC Analog Multiplexers
Product Number MC10H162MG
Product Name Logic - Signal Switches, Multiplexers, Decoders
Configuration 1 x 3:8
Unlock Full Specs
to access all available technical data

Similar Products

2.4 GHz / 5 GHz Wi-Fi Antennaplexer - QM22450 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 6 Pin Leadless SMT
View Details
CD4052B CMOS Differential 4-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - CD4052BM96G3 - Texas Instruments
Specs
Configuration 2 X 1:4 MUX
Applications Catalog
Standards and Certifications RoHS
View Details
6 suppliers
Multiplexer & Demultiplexer ICs - 1921646 - RS Components, Ltd.
Specs
Configuration Dual SPDT
Package Type DIP; PDIP; Pdip
Number of Pins 16
View Details
Analog Switches, Multiplexers, Demultiplexers - 1727-3309-ND - DigiKey
Specs
Configuration 1:1
Normal Condition Normally Open (NO)
Supply Voltage (VS) 2 to 10 volts
View Details
3 suppliers