1.5GHz 2:1 ECL Multiplexer, SOIC-8, 5.7V Product overview: MC100EL58DR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5GHz, 5.7V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 1.5GHz, 5.7V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC100EL58DR2G can be used for catalog matching and distributor lookup.
Multiplexer 1 x 2:1 8-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 1216651-MC100EL58DR2
Series: 100EL
Packaging: Reel - TR
Type: Multiplexer
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: ±4.2 V ~ 5.7 V
Independent Circuits: 1
Voltage Supply Source: Dual Supply
Family Name: MC100EL58
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): SY100EL58ZI; SY100EL58ZI TR; SY100EL58ZCTR;
Introduction Date: June 27, 1996
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
IC MULTIPLEXER 1 X 2:1 8SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 743-MC100EL58DR2G | 488-MC100EL58DR2GTR-ND | 1216651-MC100EL58DR2G | MC100EL58DR2G |
| Product Name | 1.5GHz 5.7V SOIC Analog Switch and Multiplexer IC | Signal Switches, Multiplexers, Decoders | Logic - Logic - Signal Switches, Multiplexers, Decoders - MC100EL58DR2G | Logic - Signal Switches, Multiplexers, Decoders |
| Standards and Certifications | RoHS |