Manufacturer: ON Semiconductor
Win Source Part Number: 141919-MC10EP57DTG
Packaging: Tube/Rail
Type: Differential Digital Multiplexer
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Dual Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-TSSOP
Supply Voltage - Operating: ±3 V to 5.5 V
Differential Digital Multiplexer 1 x 4:1 20-TSSOP
4:1 Diff Mux, 3GHz, 0.475ns, 3-5.5V, ECL, TSSOP Product overview: MC10EP57DTG from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3GHz, 5.5V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 3GHz, 5.5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC10EP57DTG can be used for catalog matching and distributor lookup.
IC DIFF DIG MULTPL 1X4:1 20TSSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 141919-MC10EP57DTG | MC10EP57DTGOS-ND | 743-MC10EP57DTG | MC10EP57DTG |
| Product Name | Logic - Logic - Signal Switches, Multiplexers, Decoders - MC10EP57DTG | Signal Switches, Multiplexers, Decoders | 3GHz 5.5V TSSOP Analog Switch and Multiplexer IC | Logic - Signal Switches, Multiplexers, Decoders |
| Supply Voltage (VS) | 3 to 5.5 volts | 3 to 5.5 volts |