onsemi Logic - Logic - Signal Switches, Multiplexers, Decoders - MC10E154FNR2 MC10E154FNR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1072897-MC10E154FNR2 Packaging: Reel - TR Type: Multiplexer Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Dual Supply Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 28-PLCC (11.51x11.51) Supply Voltage - Operating: ±4.2 V to 5.7 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 500
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1072897-MC10E154FNR2 Packaging: Reel - TR Type: Multiplexer Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Dual Supply Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 28-PLCC (11.51x11.51) Supply Voltage - Operating: ±4.2 V to 5.7 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC10E154FNR2 - 1072897-MC10E154FNR2 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC10E154FNR2
1072897-MC10E154FNR2
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC10E154FNR2 1072897-MC10E154FNR2
Manufacturer: ON Semiconductor Win Source Part Number: 1072897-MC10E154FNR2 Packaging: Reel - TR Type: Multiplexer Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Dual Supply Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 28-PLCC (11.51x11.51) Supply Voltage - Operating: ±4.2 V to 5.7 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 500

Manufacturer: ON Semiconductor
Win Source Part Number: 1072897-MC10E154FNR2
Packaging: Reel - TR
Type: Multiplexer
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Dual Supply
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-PLCC (11.51x11.51)
Supply Voltage - Operating: ±4.2 V to 5.7 V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 500

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - MC10E154FNR2 - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
MC10E154FNR2
Logic - Signal Switches, Multiplexers, Decoders MC10E154FNR2
IC MULTIPLEXER 5 X 2:1 28PLCC

IC MULTIPLEXER 5 X 2:1 28PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers
Product Number 1072897-MC10E154FNR2 MC10E154FNR2
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - MC10E154FNR2 Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage (VS) 4.2 to 5.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

Dual 4-channel analog multiplexer/demultiplexer - 74HC4052D,653 - Nexperia B.V.
Specs
Configuration SP4T-Z
Standards and Certifications RoHS
Supply Voltage (VS) 2 to 10 volts
View Details
8 suppliers
Logic - Signal Switches, Multiplexers, Decoders - 74AUP1G158GW,125 - Lingto Electronic Limited
Specs
Configuration 1 x 2:1
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Multiplexer & Demultiplexer ICs - 1916806P - RS Components, Ltd.
Specs
Configuration Quad SPDT
Number of Pins 20
View Details