onsemi Dual 5V SOIC Analog Switch and Multiplexer IC MC100EL56DWG

Description
Dual 2:1 Diff Mux, ECL, 5V, SOIC-20, 0.62ns Product overview: MC100EL56DWG from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Dual, 5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC100EL56DWG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual 2:1 Diff Mux, ECL, 5V, SOIC-20, 0.62ns Product overview: MC100EL56DWG from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Dual, 5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC100EL56DWG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 5V SOIC Analog Switch and Multiplexer IC
743-MC100EL56DWG
Dual 5V SOIC Analog Switch and Multiplexer IC 743-MC100EL56DWG
Dual 2:1 Diff Mux, ECL, 5V, SOIC-20, 0.62ns Product overview: MC100EL56DWG from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Dual, 5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC100EL56DWG can be used for catalog matching and distributor lookup.

Dual 2:1 Diff Mux, ECL, 5V, SOIC-20, 0.62ns Product overview: MC100EL56DWG from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Dual, 5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC100EL56DWG can be used for catalog matching and distributor lookup.

Supplier's Site
Signal Switches, Multiplexers, Decoders - MC100EL56DWGOS-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
MC100EL56DWGOS-ND
Signal Switches, Multiplexers, Decoders MC100EL56DWGOS-ND
Differential Digital Multiplexer 2 x 2:1 20-SOIC

Differential Digital Multiplexer 2 x 2:1 20-SOIC

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC100EL56DWG - 126395-MC100EL56DWG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC100EL56DWG
126395-MC100EL56DWG
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC100EL56DWG 126395-MC100EL56DWG
Manufacturer: ON Semiconductor Win Source Part Number: 126395-MC100EL56DWG Packaging: Tube/Rail Type: Differential Digital Multiplexer Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Dual Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SOIC Supply Voltage - Operating: ±4.2 V to 5.7 V

Manufacturer: ON Semiconductor
Win Source Part Number: 126395-MC100EL56DWG
Packaging: Tube/Rail
Type: Differential Digital Multiplexer
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Dual Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SOIC
Supply Voltage - Operating: ±4.2 V to 5.7 V

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - MC100EL56DWG - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
MC100EL56DWG
Logic - Signal Switches, Multiplexers, Decoders MC100EL56DWG
IC DIFF DIG MULTPL 2X2:1 20SOIC

IC DIFF DIG MULTPL 2X2:1 20SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 743-MC100EL56DWG MC100EL56DWGOS-ND 126395-MC100EL56DWG MC100EL56DWG
Product Name Dual 5V SOIC Analog Switch and Multiplexer IC Signal Switches, Multiplexers, Decoders Logic - Logic - Signal Switches, Multiplexers, Decoders - MC100EL56DWG Logic - Signal Switches, Multiplexers, Decoders
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data