onsemi Quad Analog Switch and Multiplexer IC MC10H158FNR2

Description
10H SERIES, QUAD 2 LINE TO 1 LINE MULTIPLEXER, TRUE OUTPUT, PQCC20, PLASTIC, LCC-20 Product overview: MC10H158FNR2 from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC10H158FNR2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
10H SERIES, QUAD 2 LINE TO 1 LINE MULTIPLEXER, TRUE OUTPUT, PQCC20, PLASTIC, LCC-20 Product overview: MC10H158FNR2 from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC10H158FNR2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Quad Analog Switch and Multiplexer IC
743-MC10H158FNR2
Quad Analog Switch and Multiplexer IC 743-MC10H158FNR2
10H SERIES, QUAD 2 LINE TO 1 LINE MULTIPLEXER, TRUE OUTPUT, PQCC20, PLASTIC, LCC-20 Product overview: MC10H158FNR2 from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC10H158FNR2 can be used for catalog matching and distributor lookup.

10H SERIES, QUAD 2 LINE TO 1 LINE MULTIPLEXER, TRUE OUTPUT, PQCC20, PLASTIC, LCC-20 Product overview: MC10H158FNR2 from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC10H158FNR2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - MC10H158FNR2-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
MC10H158FNR2-ND
Signal Switches, Multiplexers, Decoders MC10H158FNR2-ND
Multiplexer 4 x 2:1 20-PLCC (9x9)

Multiplexer 4 x 2:1 20-PLCC (9x9)

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC10H158FNR2 - 114865-MC10H158FNR2 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC10H158FNR2
114865-MC10H158FNR2
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC10H158FNR2 114865-MC10H158FNR2
Manufacturer: ON Semiconductor Win Source Part Number: 114865-MC10H158FNR2 Packaging: Reel - TR Type: Multiplexer Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 75°C Case / Package: 20-PLCC (9x9) Supply Voltage - Operating: -4.94 V to -5.46 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 500

Manufacturer: ON Semiconductor
Win Source Part Number: 114865-MC10H158FNR2
Packaging: Reel - TR
Type: Multiplexer
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 75°C
Case / Package: 20-PLCC (9x9)
Supply Voltage - Operating: -4.94 V to -5.46 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 500

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - MC10H158FNR2 - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
MC10H158FNR2
Logic - Signal Switches, Multiplexers, Decoders MC10H158FNR2
IC MULTIPLEXER 4 X 2:1 20PLCC

IC MULTIPLEXER 4 X 2:1 20PLCC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 743-MC10H158FNR2 MC10H158FNR2-ND 114865-MC10H158FNR2 MC10H158FNR2
Product Name Quad Analog Switch and Multiplexer IC Signal Switches, Multiplexers, Decoders Logic - Logic - Signal Switches, Multiplexers, Decoders - MC10H158FNR2 Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage (VS) -4.94 to -5.46 volts -4.94 to -5.46 volts
Power Dissipation 197 milliwatts
Operating Temperature 0.0 C (32 F) 0.0 to 75 C (32 to 167 F) 0.0 to 75 C (32 to 167 F) 0.0 to 75 C (32 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Signal Switches, Multiplexers, Decoders - 74AC11138N - Lingto Electronic Limited
Specs
Configuration 1 x 3:8
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Multiplexer & Demultiplexer ICs - 1913618P - RS Components, Ltd.
Specs
Configuration Quad SPST
Number of Pins 16
View Details
Signal Switches, Multiplexers, Decoders - 1727-4302-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "16-SOIC
View Details
3 suppliers