10E SERIES, QUAD 2 LINE TO 1 LINE MULTIPLEXER, COMPLEMENTARY OUTPUT, PQCC28, LEAD FREE, PLASTIC, LCC-28 Product overview: MC10E157FNR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC10E157FNR2G can be used for catalog matching and distributor lookup.
Multiplexer 1 x 2:1 28-PLCC (11.51x11.51)
Manufacturer: ON Semiconductor
Win Source Part Number: 739863-MC10E157FNR2G
Manufacturer Homepage: www.onsemi.com
Reference case: PLCC28
Reference Date Code: 0701+
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
IC MULTIPLEXER 1 X 2:1 28PLCC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 743-MC10E157FNR2G | MC10E157FNR2G-ND | 739863-MC10E157FNR2G | MC10E157FNR2G |
| Product Name | Quad Analog Switch and Multiplexer IC | Signal Switches, Multiplexers, Decoders | Logic - Logic - Signal Switches, Multiplexers, Decoders - MC10E157FNR2G | Logic - Signal Switches, Multiplexers, Decoders |
| Standards and Certifications | RoHS | |||
| Supply Voltage (VS) | 4.2 to 5.7 volts | |||
| Operating Temperature | 0.0 C (32 F) | 0.0 to 85 C (32 to 185 F) | 0.0 to 85 C (32 to 185 F) |