onsemi Logic - Logic - Signal Switches, Multiplexers, Decoders - MC10E155FN MC10E155FN

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217083-MC10E155FN Series: 10E Packaging: Tube Type: Multiplexer Operating Temperature Range: -40°C ~ 85°C Package: 28-LCC (J-Lead) Mounting: SMD Operating Supply Voltage: ±4.2 V ~ 5.7 V Independent Circuits: 1 Voltage Supply Source: Dual Supply Part Status: Obsolete(EOL) Family Name: MC10E155 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Manufacturer Package: 28-PLCC (11.51x11.51) Alternative Parts (Cross-Reference): SY10E155JCTR; SY10E155JZ TR; SY10E155JC; Introduction Date: June 27, 1996 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 37
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217083-MC10E155FN Series: 10E Packaging: Tube Type: Multiplexer Operating Temperature Range: -40°C ~ 85°C Package: 28-LCC (J-Lead) Mounting: SMD Operating Supply Voltage: ±4.2 V ~ 5.7 V Independent Circuits: 1 Voltage Supply Source: Dual Supply Part Status: Obsolete(EOL) Family Name: MC10E155 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Manufacturer Package: 28-PLCC (11.51x11.51) Alternative Parts (Cross-Reference): SY10E155JCTR; SY10E155JZ TR; SY10E155JC; Introduction Date: June 27, 1996 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 37
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC10E155FN - 1217083-MC10E155FN - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC10E155FN
1217083-MC10E155FN
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC10E155FN 1217083-MC10E155FN
Manufacturer: ON Semiconductor Win Source Part Number: 1217083-MC10E155FN Series: 10E Packaging: Tube Type: Multiplexer Operating Temperature Range: -40°C ~ 85°C Package: 28-LCC (J-Lead) Mounting: SMD Operating Supply Voltage: ±4.2 V ~ 5.7 V Independent Circuits: 1 Voltage Supply Source: Dual Supply Part Status: Obsolete(EOL) Family Name: MC10E155 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Manufacturer Package: 28-PLCC (11.51x11.51) Alternative Parts (Cross-Reference): SY10E155JCTR; SY10E155JZ TR; SY10E155JC; Introduction Date: June 27, 1996 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 37

Manufacturer: ON Semiconductor
Win Source Part Number: 1217083-MC10E155FN
Series: 10E
Packaging: Tube
Type: Multiplexer
Operating Temperature Range: -40°C ~ 85°C
Package: 28-LCC (J-Lead)
Mounting: SMD
Operating Supply Voltage: ±4.2 V ~ 5.7 V
Independent Circuits: 1
Voltage Supply Source: Dual Supply
Part Status: Obsolete(EOL)
Family Name: MC10E155
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Manufacturer Package: 28-PLCC (11.51x11.51)
Alternative Parts (Cross-Reference): SY10E155JCTR; SY10E155JZ TR; SY10E155JC;
Introduction Date: June 27, 1996
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 37

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - MC10E155FN-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
MC10E155FN-ND
Signal Switches, Multiplexers, Decoders MC10E155FN-ND
Multiplexer 6 x 2:1 28-PLCC (11.51x11.51)

Multiplexer 6 x 2:1 28-PLCC (11.51x11.51)

Buy Now Datasheet
Singapore, Singapore
Analog Switch and Multiplexer IC
743-MC10E155FN
Analog Switch and Multiplexer IC 743-MC10E155FN
10E SERIES, LOW LEVEL TRIGGERED D LATCH, TRUE OUTPUT, PQCC28, PLASTIC, LCC-28 Product overview: MC10E155FN from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC10E155FN can be used for catalog matching and distributor lookup.

10E SERIES, LOW LEVEL TRIGGERED D LATCH, TRUE OUTPUT, PQCC28, PLASTIC, LCC-28 Product overview: MC10E155FN from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC10E155FN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Signal Switches, Multiplexers, Decoders - MC10E155FN - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
MC10E155FN
Logic - Signal Switches, Multiplexers, Decoders MC10E155FN
IC MULTIPLEXER 6 X 2:1 28PLCC

IC MULTIPLEXER 6 X 2:1 28PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 1217083-MC10E155FN MC10E155FN-ND 743-MC10E155FN MC10E155FN
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - MC10E155FN Signal Switches, Multiplexers, Decoders Analog Switch and Multiplexer IC Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage (VS) 4.2 to 5.7 volts 4.2 to 5.7 volts
Unlock Full Specs
to access all available technical data