Manufacturer: ON Semiconductor
Win Source Part Number: 787619-MC100EL58DG
Series: 100EL
Packaging: Tube
Type: Multiplexer
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: ±4.2 V ~ 5.7 V
Independent Circuits: 1
Voltage Supply Source: Dual Supply
Family Name: MC100EL58DG
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): MC100EL58DR2; MC100EL58D; MC100EL58MNR4G; MC100EL58DTG;
Introduction Date: June 27, 1996
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Multiplexer 1 x 2:1 8-SOIC
2:1 ECL Multiplexer, 1.5GHz, SOIC-8, 5.7V Product overview: MC100EL58DG from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5GHz, 5.7V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 1.5GHz, 5.7V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC100EL58DG can be used for catalog matching and distributor lookup.
BBG ECL MLTIPLXR 2:1
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 787619-MC100EL58DG | 488-MC100EL58DG-ND | 743-MC100EL58DG | MC100EL58DG |
| Product Name | Logic - Logic - Signal Switches, Multiplexers, Decoders - MC100EL58DG | Signal Switches, Multiplexers, Decoders | 1.5GHz 5.7V SOIC Analog Switch and Multiplexer IC | Logic - Signal Switches, Multiplexers, Decoders |
| Supply Voltage (VS) | 4.2 to 5.7 volts | 4.2 to 5.7 volts |