onsemi Logic - Logic - Signal Switches, Multiplexers, Decoders - MC100LVEL56DWR2G MC100LVEL56DWR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 005171-MC100LVEL56DW R2G Packaging: Reel - TR Type: Differential Digital Multiplexer Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Dual Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SOIC Supply Voltage - Operating: ±3 V to 3.8 V Alternative Parts (Cross-Reference): MC100LVEL56DWG; MC100LVEL56DW; MC100LVEL56DWR2; MC100LVEL56DWR2G; Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 005171-MC100LVEL56DW R2G Packaging: Reel - TR Type: Differential Digital Multiplexer Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Dual Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SOIC Supply Voltage - Operating: ±3 V to 3.8 V Alternative Parts (Cross-Reference): MC100LVEL56DWG; MC100LVEL56DW; MC100LVEL56DWR2; MC100LVEL56DWR2G; Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC100LVEL56DWR2G - 005171-MC100LVEL56DWR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC100LVEL56DWR2G
005171-MC100LVEL56DWR2G
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC100LVEL56DWR2G 005171-MC100LVEL56DWR2G
Manufacturer: ON Semiconductor Win Source Part Number: 005171-MC100LVEL56DW R2G Packaging: Reel - TR Type: Differential Digital Multiplexer Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Dual Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SOIC Supply Voltage - Operating: ±3 V to 3.8 V Alternative Parts (Cross-Reference): MC100LVEL56DWG; MC100LVEL56DW; MC100LVEL56DWR2; MC100LVEL56DWR2G; Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 005171-MC100LVEL56DWR2G
Packaging: Reel - TR
Type: Differential Digital Multiplexer
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Dual Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SOIC
Supply Voltage - Operating: ±3 V to 3.8 V
Alternative Parts (Cross-Reference): MC100LVEL56DWG; MC100LVEL56DW; MC100LVEL56DWR2; MC100LVEL56DWR2G;
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Dual 1GHz 3.3V SOIC Analog Switch and Multiplexer IC
743-MC100LVEL56DWR2G
Dual 1GHz 3.3V SOIC Analog Switch and Multiplexer IC 743-MC100LVEL56DWR2G
2:1 Diff Mux, 1GHz, 3.3V, Dual ECL, SOIC Product overview: MC100LVEL56DWR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1GHz, 3.3V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Dual, 1GHz, 3.3V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC100LVEL56DWR2G can be used for catalog matching and distributor lookup.

2:1 Diff Mux, 1GHz, 3.3V, Dual ECL, SOIC Product overview: MC100LVEL56DWR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1GHz, 3.3V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Dual, 1GHz, 3.3V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC100LVEL56DWR2G can be used for catalog matching and distributor lookup.

Supplier's Site
Signal Switches, Multiplexers, Decoders - MC100LVEL56DWR2G-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
MC100LVEL56DWR2G-ND
Signal Switches, Multiplexers, Decoders MC100LVEL56DWR2G-ND
Differential Digital Multiplexer 2 x 2:1 20-SOIC

Differential Digital Multiplexer 2 x 2:1 20-SOIC

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - MC100LVEL56DWR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
MC100LVEL56DWR2G
Logic - Signal Switches, Multiplexers, Decoders MC100LVEL56DWR2G
IC DIFF DIG MULTPL 2X2:1 20SOIC

IC DIFF DIG MULTPL 2X2:1 20SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 005171-MC100LVEL56DWR2G 743-MC100LVEL56DWR2G MC100LVEL56DWR2G-ND MC100LVEL56DWR2G
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - MC100LVEL56DWR2G Dual 1GHz 3.3V SOIC Analog Switch and Multiplexer IC Signal Switches, Multiplexers, Decoders Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage (VS) 3 to 3.8 volts 3 to 3.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

2.4 GHz / 5 GHz Wi-Fi Antennaplexer - QM22450 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 6 Pin Leadless SMT
View Details
Multiplexer & Demultiplexer ICs - 1913208 - RS Components, Ltd.
Specs
Package Type So
Number of Pins 16
View Details
Signal Switches, Multiplexers, Decoders - 74HC158D,652-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "16-SOIC
View Details
2 suppliers