onsemi Logic - Logic - Signal Switches, Multiplexers, Decoders - MC10H159FN MC10H159FN

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217274-MC10H159FN Series: 10H Packaging: Tube Type: Multiplexer Operating Temperature Range: 0°C ~ 75°C Package: 20-LCC (J-Lead) Mounting: SMD Operating Supply Voltage: -4.94 V ~ -5.46 V Independent Circuits: 1 Voltage Supply Source: Dual Supply Part Status: Obsolete(EOL) Family Name: MC10H159 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Manufacturer Package: 20-PLCC (9x9) Alternative Parts (Cross-Reference): MC10H159L; MC10H159MELG; MC10H159MEL; Introduction Date: December 19, 1996 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217274-MC10H159FN Series: 10H Packaging: Tube Type: Multiplexer Operating Temperature Range: 0°C ~ 75°C Package: 20-LCC (J-Lead) Mounting: SMD Operating Supply Voltage: -4.94 V ~ -5.46 V Independent Circuits: 1 Voltage Supply Source: Dual Supply Part Status: Obsolete(EOL) Family Name: MC10H159 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Manufacturer Package: 20-PLCC (9x9) Alternative Parts (Cross-Reference): MC10H159L; MC10H159MELG; MC10H159MEL; Introduction Date: December 19, 1996 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC10H159FN - 1217274-MC10H159FN - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC10H159FN
1217274-MC10H159FN
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC10H159FN 1217274-MC10H159FN
Manufacturer: ON Semiconductor Win Source Part Number: 1217274-MC10H159FN Series: 10H Packaging: Tube Type: Multiplexer Operating Temperature Range: 0°C ~ 75°C Package: 20-LCC (J-Lead) Mounting: SMD Operating Supply Voltage: -4.94 V ~ -5.46 V Independent Circuits: 1 Voltage Supply Source: Dual Supply Part Status: Obsolete(EOL) Family Name: MC10H159 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Manufacturer Package: 20-PLCC (9x9) Alternative Parts (Cross-Reference): MC10H159L; MC10H159MELG; MC10H159MEL; Introduction Date: December 19, 1996 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1217274-MC10H159FN
Series: 10H
Packaging: Tube
Type: Multiplexer
Operating Temperature Range: 0°C ~ 75°C
Package: 20-LCC (J-Lead)
Mounting: SMD
Operating Supply Voltage: -4.94 V ~ -5.46 V
Independent Circuits: 1
Voltage Supply Source: Dual Supply
Part Status: Obsolete(EOL)
Family Name: MC10H159
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Manufacturer Package: 20-PLCC (9x9)
Alternative Parts (Cross-Reference): MC10H159L; MC10H159MELG; MC10H159MEL;
Introduction Date: December 19, 1996
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Quad Analog Switch and Multiplexer IC
743-MC10H159FN
Quad Analog Switch and Multiplexer IC 743-MC10H159FN
Quad 2-Input Multiplexer Product overview: MC10H159FN from ON Semiconductor is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC10H159FN can be used for catalog matching and distributor lookup.

Quad 2-Input Multiplexer Product overview: MC10H159FN from ON Semiconductor is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC10H159FN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Signal Switches, Multiplexers, Decoders - MC10H159FN - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
MC10H159FN
Logic - Signal Switches, Multiplexers, Decoders MC10H159FN
IC MULTIPLEXER 4 X 2:1 20PLCC

IC MULTIPLEXER 4 X 2:1 20PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 1217274-MC10H159FN 743-MC10H159FN MC10H159FN
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - MC10H159FN Quad Analog Switch and Multiplexer IC Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage (VS) -4.94 to -5.46 volts -4.94 volts
Unlock Full Specs
to access all available technical data