onsemi Logic - Logic - Signal Switches, Multiplexers, Decoders - MC10H164FNR2G MC10H164FNR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 129270-MC10H164FNR2G Packaging: Reel - TR Type: Multiplexer Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Dual Supply Categories: Integrated Circuits Temperature Range - Operating: 0°C to 75°C Case / Package: 20-PLCC (9x9) Supply Voltage - Operating: -4.94 V to -5.46 V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 500
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 129270-MC10H164FNR2G Packaging: Reel - TR Type: Multiplexer Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Dual Supply Categories: Integrated Circuits Temperature Range - Operating: 0°C to 75°C Case / Package: 20-PLCC (9x9) Supply Voltage - Operating: -4.94 V to -5.46 V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC10H164FNR2G - 129270-MC10H164FNR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC10H164FNR2G
129270-MC10H164FNR2G
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC10H164FNR2G 129270-MC10H164FNR2G
Manufacturer: ON Semiconductor Win Source Part Number: 129270-MC10H164FNR2G Packaging: Reel - TR Type: Multiplexer Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Dual Supply Categories: Integrated Circuits Temperature Range - Operating: 0°C to 75°C Case / Package: 20-PLCC (9x9) Supply Voltage - Operating: -4.94 V to -5.46 V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 500

Manufacturer: ON Semiconductor
Win Source Part Number: 129270-MC10H164FNR2G
Packaging: Reel - TR
Type: Multiplexer
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Dual Supply
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 75°C
Case / Package: 20-PLCC (9x9)
Supply Voltage - Operating: -4.94 V to -5.46 V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 500

Buy Now Datasheet
Singapore, Singapore
SMD Analog Switch and Multiplexer IC
743-MC10H164FNR2G
SMD Analog Switch and Multiplexer IC 743-MC10H164FNR2G
8-Line Multiplexer IC, 2.5ns, PLCC, Surface Mount Product overview: MC10H164FNR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC10H164FNR2G can be used for catalog matching and distributor lookup.

8-Line Multiplexer IC, 2.5ns, PLCC, Surface Mount Product overview: MC10H164FNR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC10H164FNR2G can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Signal Switches, Multiplexers, Decoders - MC10H164FNR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
MC10H164FNR2G
Logic - Signal Switches, Multiplexers, Decoders MC10H164FNR2G
IC MULTIPLEXER 1 X 3:8 20PLCC

IC MULTIPLEXER 1 X 3:8 20PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 129270-MC10H164FNR2G 743-MC10H164FNR2G MC10H164FNR2G
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - MC10H164FNR2G SMD Analog Switch and Multiplexer IC Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage (VS) -4.94 to -5.46 volts -4.94 to -5.46 volts
Operating Temperature 0.0 to 75 C (32 to 167 F) 0.0 C (32 F) 0.0 to 75 C (32 to 167 F)
Package Type PLCC; 20-PLCC (9x9) Tape and Reel
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1904700 - RS Components, Ltd.
Specs
Configuration SPDT
Package Type So
Number of Pins 16
View Details
SN74CB3Q3257 4-Bit One-of-2 FET Multiplexer/Demultiplexer 2.5-V/3.3-V Low-Voltage, High-Bandwidth Bus Switch - 74CB3Q3257DGVRE4 - Texas Instruments
Specs
Configuration 4 x SPDT (4 x 1:2)
Applications Catalog
Supply Voltage (VS) 2.3 to 3.6 volts
View Details
3 suppliers
20OHM Analog Switch and Multiplexer IC - 747-74HCT4066BQ-Q100,1 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 4.5 to 5.5 volts
Ron 3 ohms
View Details
4 suppliers
Logic - Signal Switches, Multiplexers, Decoders - 74CBTLV16212PAG - Lingto Electronic Limited
Specs
Configuration 12 x 2:2
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details