onsemi Logic - Logic - Signal Switches, Multiplexers, Decoders - MC10H159MEL MC10H159MEL

Description
Manufacturer: ON Semiconductor Win Source Part Number: 121565-MC10H159MEL Packaging: Reel - TR Type: Multiplexer Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Dual Supply Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 75°C Case / Package: 16-SOEIAJ Supply Voltage - Operating: -4.94 V to -5.46 V Alternative Parts (Cross-Reference): MC10H159FN; MC10H159L; MC10H159MELG; MC10H159MEL; Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 121565-MC10H159MEL Packaging: Reel - TR Type: Multiplexer Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Dual Supply Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 75°C Case / Package: 16-SOEIAJ Supply Voltage - Operating: -4.94 V to -5.46 V Alternative Parts (Cross-Reference): MC10H159FN; MC10H159L; MC10H159MELG; MC10H159MEL; Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC10H159MEL - 121565-MC10H159MEL - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC10H159MEL
121565-MC10H159MEL
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC10H159MEL 121565-MC10H159MEL
Manufacturer: ON Semiconductor Win Source Part Number: 121565-MC10H159MEL Packaging: Reel - TR Type: Multiplexer Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Dual Supply Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 75°C Case / Package: 16-SOEIAJ Supply Voltage - Operating: -4.94 V to -5.46 V Alternative Parts (Cross-Reference): MC10H159FN; MC10H159L; MC10H159MELG; MC10H159MEL; Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 121565-MC10H159MEL
Packaging: Reel - TR
Type: Multiplexer
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Dual Supply
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 75°C
Case / Package: 16-SOEIAJ
Supply Voltage - Operating: -4.94 V to -5.46 V
Alternative Parts (Cross-Reference): MC10H159FN; MC10H159L; MC10H159MELG; MC10H159MEL;
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Quad Analog Switch and Multiplexer IC
743-MC10H159MEL
Quad Analog Switch and Multiplexer IC 743-MC10H159MEL
IC MUX QUAD 2INP INV 16SOEIAJ Product overview: MC10H159MEL from ON Semiconductor is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC10H159MEL can be used for catalog matching and distributor lookup.

IC MUX QUAD 2INP INV 16SOEIAJ Product overview: MC10H159MEL from ON Semiconductor is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC10H159MEL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Signal Switches, Multiplexers, Decoders - MC10H159MEL - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
MC10H159MEL
Logic - Signal Switches, Multiplexers, Decoders MC10H159MEL
IC MULTIPLEXER 4 X 2:1 16SOEIAJ

IC MULTIPLEXER 4 X 2:1 16SOEIAJ

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 121565-MC10H159MEL 743-MC10H159MEL MC10H159MEL
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - MC10H159MEL Quad Analog Switch and Multiplexer IC Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage (VS) -4.94 to -5.46 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog Switches, Multiplexers, Demultiplexers - 74HCT4852D,112-ND - DigiKey
Specs
Configuration 4x1
Supply Voltage (VS) 4.5 to 5.5 volts
Ron 210 ohms
View Details
3 suppliers
Multiplexer & Demultiplexer ICs - 1905523 - RS Components, Ltd.
Specs
Configuration 4x1; Single 4:1
Package Type So
Number of Pins 14
View Details