onsemi Logic - Logic - Signal Switches, Multiplexers, Decoders - MC100LVEL58DR2G MC100LVEL58DR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 117080-MC100LVEL58DR 2G Packaging: Reel - TR Type: Multiplexer Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Dual Supply Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: ±3 V to 3.8 V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 117080-MC100LVEL58DR 2G Packaging: Reel - TR Type: Multiplexer Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Dual Supply Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: ±3 V to 3.8 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC100LVEL58DR2G - 117080-MC100LVEL58DR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC100LVEL58DR2G
117080-MC100LVEL58DR2G
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC100LVEL58DR2G 117080-MC100LVEL58DR2G
Manufacturer: ON Semiconductor Win Source Part Number: 117080-MC100LVEL58DR 2G Packaging: Reel - TR Type: Multiplexer Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Dual Supply Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: ±3 V to 3.8 V

Manufacturer: ON Semiconductor
Win Source Part Number: 117080-MC100LVEL58DR2G
Packaging: Reel - TR
Type: Multiplexer
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Dual Supply
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: ±3 V to 3.8 V

Buy Now Datasheet
Singapore, Singapore
SMD 3.3V SOIC Analog Switch and Multiplexer IC
743-MC100LVEL58DR2G
SMD 3.3V SOIC Analog Switch and Multiplexer IC 743-MC100LVEL58DR2G
2:1 Mux IC, ECL, 3.3V, SOIC-8, 0.57ns, Surface Mount Product overview: MC100LVEL58DR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, SMD, 3.3V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC100LVEL58DR2G can be used for catalog matching and distributor lookup.

2:1 Mux IC, ECL, 3.3V, SOIC-8, 0.57ns, Surface Mount Product overview: MC100LVEL58DR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, SMD, 3.3V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC100LVEL58DR2G can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Signal Switches, Multiplexers, Decoders - MC100LVEL58DR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
MC100LVEL58DR2G
Logic - Signal Switches, Multiplexers, Decoders MC100LVEL58DR2G
IC MULTIPLEXER 1 X 2:1 8SOIC

IC MULTIPLEXER 1 X 2:1 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 117080-MC100LVEL58DR2G 743-MC100LVEL58DR2G MC100LVEL58DR2G
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - MC100LVEL58DR2G SMD 3.3V SOIC Analog Switch and Multiplexer IC Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage (VS) 3 to 3.8 volts 3 to 3.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1898399P - RS Components, Ltd.
Specs
Configuration 2 x SPST
Number of Pins 8
View Details
Analog Switches, Multiplexers, Demultiplexers - 74AHCT1G66GW,165-ND - DigiKey
Specs
Configuration 1:1
Normal Condition Normally Open (NO)
Supply Voltage (VS) 4.5 to 5.5 volts
View Details
3 suppliers