onsemi Signal Switches, Multiplexers, Decoders MC100EP57DT

Description
Differential Digital Multiplexer 1 x 4:1 20-TSSOP
Request a Quote Datasheet
Description
Differential Digital Multiplexer 1 x 4:1 20-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - MC100EP57DTOS-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
MC100EP57DTOS-ND
Signal Switches, Multiplexers, Decoders MC100EP57DTOS-ND
Differential Digital Multiplexer 1 x 4:1 20-TSSOP

Differential Digital Multiplexer 1 x 4:1 20-TSSOP

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC100EP57DT - 1216772-MC100EP57DT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC100EP57DT
1216772-MC100EP57DT
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC100EP57DT 1216772-MC100EP57DT
Manufacturer: ON Semiconductor Win Source Part Number: 1216772-MC100EP57DT Packaging: Tube Type: Differential Digital Multiplexer Mounting Style: SMD Independent Circuits: 1 Voltage Supply Source: Dual Supply Categories: Integrated Circuits Supplier Device Package: 20-TSSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 20-TSSOP Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Family Part Number: 100EP57 Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Supply Voltage (V): ±3V ~ 5.5V

Manufacturer: ON Semiconductor
Win Source Part Number: 1216772-MC100EP57DT
Packaging: Tube
Type: Differential Digital Multiplexer
Mounting Style: SMD
Independent Circuits: 1
Voltage Supply Source: Dual Supply
Categories: Integrated Circuits
Supplier Device Package: 20-TSSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 20-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Family Part Number: 100EP57
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Supply Voltage (V): ±3V ~ 5.5V

Buy Now
Singapore, Singapore
3.3 V 5.0 V TSSOP Analog Switch and Multiplexer IC
743-MC100EP57DT
3.3 V 5.0 V TSSOP Analog Switch and Multiplexer IC 743-MC100EP57DT
Multiplexer, 4:1 Differential, ECL, 3.3 V / 5.0 V, TSSOP 20 LEAD, 75-TUBE Product overview: MC100EP57DT from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3 V, 5.0 V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 3.3 V, 5.0 V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC100EP57DT can be used for catalog matching and distributor lookup.

Multiplexer, 4:1 Differential, ECL, 3.3 V / 5.0 V, TSSOP 20 LEAD, 75-TUBE Product overview: MC100EP57DT from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3 V, 5.0 V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 3.3 V, 5.0 V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC100EP57DT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Signal Switches, Multiplexers, Decoders - MC100EP57DT - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
MC100EP57DT
Logic - Signal Switches, Multiplexers, Decoders MC100EP57DT
IC DIFF DIG MULTPL 1X4:1 20TSSOP

IC DIFF DIG MULTPL 1X4:1 20TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number MC100EP57DTOS-ND 1216772-MC100EP57DT 743-MC100EP57DT MC100EP57DT
Product Name Signal Switches, Multiplexers, Decoders Logic - Logic - Signal Switches, Multiplexers, Decoders - MC100EP57DT 3.3 V 5.0 V TSSOP Analog Switch and Multiplexer IC Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

8-channel analog multiplexer/demultiplexer with latch - 74HC4351D,653 - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 11 volts
View Details
6 suppliers
SN74CBT16390 16-Bit To 32-Bit FET Multiplexer/Demultiplexer Bus Switch - 74CBT16390DGVRG4 - Texas Instruments
Specs
Configuration 16 x SPDT (16 x 1:2)
Applications Catalog
Supply Voltage (VS) 4 to 5.5 volts
View Details
Multiplexer & Demultiplexer ICs - 1923020 - RS Components, Ltd.
Specs
Configuration Quad SPST
Number of Pins 16
View Details