onsemi Logic - Logic - Signal Switches, Multiplexers, Decoders - MC10E167FNR2 MC10E167FNR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217095-MC10E167FNR2 Packaging: Tape and Reel Type: Multiplexer Mounting Style: SMD Independent Circuits: 1 Voltage Supply Source: Dual Supply Categories: Integrated Circuits Supplier Device Package: 28-PLCC (11.51x11.51) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 28-LCC Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Family Part Number: 10E167 Manufacturer Pack Quantity: 500 MSL Level: 3 (168 Hours) Supply Voltage (V): ±4.2V ~ 5.7V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217095-MC10E167FNR2 Packaging: Tape and Reel Type: Multiplexer Mounting Style: SMD Independent Circuits: 1 Voltage Supply Source: Dual Supply Categories: Integrated Circuits Supplier Device Package: 28-PLCC (11.51x11.51) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 28-LCC Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Family Part Number: 10E167 Manufacturer Pack Quantity: 500 MSL Level: 3 (168 Hours) Supply Voltage (V): ±4.2V ~ 5.7V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC10E167FNR2 - 1217095-MC10E167FNR2 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC10E167FNR2
1217095-MC10E167FNR2
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC10E167FNR2 1217095-MC10E167FNR2
Manufacturer: ON Semiconductor Win Source Part Number: 1217095-MC10E167FNR2 Packaging: Tape and Reel Type: Multiplexer Mounting Style: SMD Independent Circuits: 1 Voltage Supply Source: Dual Supply Categories: Integrated Circuits Supplier Device Package: 28-PLCC (11.51x11.51) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 28-LCC Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Family Part Number: 10E167 Manufacturer Pack Quantity: 500 MSL Level: 3 (168 Hours) Supply Voltage (V): ±4.2V ~ 5.7V

Manufacturer: ON Semiconductor
Win Source Part Number: 1217095-MC10E167FNR2
Packaging: Tape and Reel
Type: Multiplexer
Mounting Style: SMD
Independent Circuits: 1
Voltage Supply Source: Dual Supply
Categories: Integrated Circuits
Supplier Device Package: 28-PLCC (11.51x11.51)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 28-LCC
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Family Part Number: 10E167
Manufacturer Pack Quantity: 500
MSL Level: 3 (168 Hours)
Supply Voltage (V): ±4.2V ~ 5.7V

Buy Now
Logic - Signal Switches, Multiplexers, Decoders - MC10E167FNR2 - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
MC10E167FNR2
Logic - Signal Switches, Multiplexers, Decoders MC10E167FNR2
IC MULTIPLEXER 6 X 2:1 28PLCC

IC MULTIPLEXER 6 X 2:1 28PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers
Product Number 1217095-MC10E167FNR2 MC10E167FNR2
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - MC10E167FNR2 Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage (VS) 4.2 to 5.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1923020P - RS Components, Ltd.
Specs
Configuration Quad SPST
Number of Pins 16
View Details
Logic - Signal Switches, Multiplexers, Decoders - 74ACT11257PW - Lingto Electronic Limited
Specs
Configuration 4 x 2:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Analog Switches, Multiplexers, Demultiplexers - 1727-8073-2-ND - DigiKey
Specs
Configuration 2x1
Supply Voltage (VS) 1.65 to 5.5 volts
Ron 10 ohms
View Details
3 suppliers