onsemi Logic - Logic - Signal Switches, Multiplexers, Decoders - MC10EL57DG MC10EL57DG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217138-MC10EL57DG Packaging: Tube Type: Multiplexer Mounting Style: SMD Independent Circuits: 1 Voltage Supply Source: Dual Supply Categories: Integrated Circuits Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Family Part Number: 10EL57 Manufacturer Pack Quantity: 48 MSL Level: 1 (Unlimited) Supply Voltage (V): ±4.2V ~ 5.7V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217138-MC10EL57DG Packaging: Tube Type: Multiplexer Mounting Style: SMD Independent Circuits: 1 Voltage Supply Source: Dual Supply Categories: Integrated Circuits Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Family Part Number: 10EL57 Manufacturer Pack Quantity: 48 MSL Level: 1 (Unlimited) Supply Voltage (V): ±4.2V ~ 5.7V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC10EL57DG - 1217138-MC10EL57DG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC10EL57DG
1217138-MC10EL57DG
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC10EL57DG 1217138-MC10EL57DG
Manufacturer: ON Semiconductor Win Source Part Number: 1217138-MC10EL57DG Packaging: Tube Type: Multiplexer Mounting Style: SMD Independent Circuits: 1 Voltage Supply Source: Dual Supply Categories: Integrated Circuits Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Family Part Number: 10EL57 Manufacturer Pack Quantity: 48 MSL Level: 1 (Unlimited) Supply Voltage (V): ±4.2V ~ 5.7V

Manufacturer: ON Semiconductor
Win Source Part Number: 1217138-MC10EL57DG
Packaging: Tube
Type: Multiplexer
Mounting Style: SMD
Independent Circuits: 1
Voltage Supply Source: Dual Supply
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Family Part Number: 10EL57
Manufacturer Pack Quantity: 48
MSL Level: 1 (Unlimited)
Supply Voltage (V): ±4.2V ~ 5.7V

Buy Now
Signal Switches, Multiplexers, Decoders - MC10EL57DGOS-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
MC10EL57DGOS-ND
Signal Switches, Multiplexers, Decoders MC10EL57DGOS-ND
Multiplexer 4 x 2:1 16-SOIC

Multiplexer 4 x 2:1 16-SOIC

Buy Now Datasheet
Singapore, Singapore
1GHz 5.7V SOIC Analog Switch and Multiplexer IC
743-MC10EL57DG
1GHz 5.7V SOIC Analog Switch and Multiplexer IC 743-MC10EL57DG
1GHz 4:1 Diff Mux ECL IC, SOIC, 5.7V Product overview: MC10EL57DG from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1GHz, 5.7V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 1GHz, 5.7V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC10EL57DG can be used for catalog matching and distributor lookup.

1GHz 4:1 Diff Mux ECL IC, SOIC, 5.7V Product overview: MC10EL57DG from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1GHz, 5.7V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 1GHz, 5.7V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC10EL57DG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Signal Switches, Multiplexers, Decoders - MC10EL57DG - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
MC10EL57DG
Logic - Signal Switches, Multiplexers, Decoders MC10EL57DG
IC MULTIPLEXER 4 X 2:1 16SOIC

IC MULTIPLEXER 4 X 2:1 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 1217138-MC10EL57DG MC10EL57DGOS-ND 743-MC10EL57DG MC10EL57DG
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - MC10EL57DG Signal Switches, Multiplexers, Decoders 1GHz 5.7V SOIC Analog Switch and Multiplexer IC Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage (VS) 4.2 to 5.7 volts 4.2 to 5.7 volts
Unlock Full Specs
to access all available technical data