Acme Chip Technology Co., Limited Datasheets for RF Transistors

RF transistors are designed to handle high-power radio frequency (RF) signals in devices such as stereo amplifiers, radio transmitters, and television monitors.
RF Transistors: Learn more

Page: 1 10 15 16 17 18 19 20 21 22 23 24 25 26 27 30 40 41
Product Name Notes
BJTS
DUAL RH SMALL-SIGNAL BJT
NPN TRANSISTOR
P CHANNEL MOSFET TO-257
PNP TRANSISTOR
RH DUAL - SMALL-SIGNAL BJT
RH POWER BJT
RH SMALL-SIGNAL BJT
TRANS NPN 150V 0.3A UB
TRANS NPN 15V 400NA 3SMD
TRANS NPN 15V 400NA TO18
TRANS NPN 15V 400NA UB
TRANS NPN 15V 6LCC
TRANS NPN 15V TO18
TRANS NPN 15V UA
TRANS NPN 15V UB
TRANS NPN 20V TO46
TRANS NPN 20V UB
TRANS NPN 250V 1A U4
TRANS NPN 250V 1A UA
TRANS NPN 250V 2UA UA
TRANS NPN 350V 1A U4
TRANS NPN 350V 1A UA
TRANS NPN 50V 0.8A 3SMD
TRANS NPN 50V 0.8A TO18
TRANS NPN 50V 0.8A TO39
TRANS NPN 50V 0.8A TO5
TRANS NPN 50V 0.8A UA
TRANS NPN 50V 0.8A UB
TRANS NPN 60V 0.05A TO18
TRANS NPN 80V 0.001A TO39
TRANS NPN 80V 0.001A TO5
TRANS NPN 80V 10A TO59
TRANS NPN 80V 1A TO18
TRANS NPN 80V 1A TO46
TRANS NPN 80V 1A UB
TRANS PNP 140V 1A TO39
TRANS PNP 140V 1A TO5
TRANS PNP 140V 1A UB
TRANS PNP 175V 1A TO39
TRANS PNP 175V 1A TO5
TRANS PNP 175V 1A UB
TRANS PNP 60V 0.6A 3SMD
TRANS PNP 60V 0.6A TO18
TRANS PNP 60V 0.6A UA
TRANS PNP 60V 0.6A UB
TRANS PNP 60V 0.6A UBC
TRANS PNP 60V 1UA TO39
TRANS PNP 80V 2A TO39
TRANS PNP 80V 2A TO5
TRANS
TRANSISTOR DUAL RH SMALL-SIGNAL
TRANSISTOR RH DUAL - SMALL-SIGNA
TRANSISTOR RH SMALL-SIGNAL BJT

<< Prev Next >>