Advanced Linear Devices, Inc. Datasheets for Metal-Oxide Semiconductor FET (MOSFET)
Metal-oxide semiconductor field-effect transistors (MOSFETs) are electronic switching devices with a conducting channel as the output. An electrode called a gate controls the width of the channel and determines how well the MOSFET conducts.
Metal-Oxide Semiconductor FET (MOSFET): Learn more
| Product Name | Notes |
|---|---|
| MOSFET Array 2 N and 2 P-Channel Matched Pair 10.6V - 500mW Surface Mount 14-SOIC | |
| MOSFET Array 2 N and 2 P-Channel Matched Pair 10.6V - 500mW Through Hole 14-PDIP | |
| MOSFET Array 2 N and 2 P-Channel Matched Pair 10.6V 40mA, 16mA 500mW Surface Mount 14-SOIC | |
| MOSFET Array 2 N and 2 P-Channel Matched Pair 10.6V 40mA, 16mA 500mW Through Hole 14-PDIP | |
| MOSFET Array 2 N-Channel (Dual) Matched Pair 10.6V - 500mW Surface Mount 8-SOIC | |
| MOSFET Array 2 N-Channel (Dual) Matched Pair 10.6V - 500mW Through Hole 8-PDIP | |
| MOSFET Array 2 N-Channel (Dual) Matched Pair 10.6V 12mA, 3mA 500mW Surface Mount 8-SOIC | |
| MOSFET Array 2 N-Channel (Dual) Matched Pair 10.6V 12mA, 3mA 500mW Through Hole 8-PDIP | |
| MOSFET Array 2 N-Channel (Dual) Matched Pair 10.6V 40mA 500mW Surface Mount 8-SOIC | |
| MOSFET Array 2 N-Channel (Dual) Matched Pair 10.6V 80mA 500mW Surface Mount 8-SOIC | |
| MOSFET Array 2 N-Channel (Dual) Matched Pair 10.6V 80mA 500mW Through Hole 8-PDIP | |
| MOSFET Array 2 N-Channel (Dual) Matched Pair 10V - 600mW Surface Mount 8-SOIC | |
| MOSFET Array 2 N-Channel (Dual) Matched Pair 10V - 600mW Through Hole 8-PDIP | |
| MOSFET Array 2 P-Channel (Dual) Matched Pair 10.6V - 500mW Surface Mount 8-SOIC | |
| MOSFET Array 2 P-Channel (Dual) Matched Pair 10.6V - 500mW Through Hole 8-PDIP | |
| MOSFET Array 4 N-Channel, Matched Pair 10.6V - 500mW Surface Mount 14-SOIC | |
| MOSFET Array 4 N-Channel, Matched Pair 10.6V - 500mW Surface Mount 16-SOIC | |
| MOSFET Array 4 N-Channel, Matched Pair 10.6V - 500mW Through Hole 14-PDIP | |
| MOSFET Array 4 N-Channel, Matched Pair 10.6V - 500mW Through Hole 16-PDIP | |
| MOSFET Array 4 N-Channel, Matched Pair 10.6V 12mA, 3mA 500mW Surface Mount 16-SOIC | |
| MOSFET Array 4 N-Channel, Matched Pair 10.6V 12mA, 3mA 500mW Through Hole 16-PDIP | |
| MOSFET Array 4 N-Channel, Matched Pair 10.6V 80mA 500mW Surface Mount 16-SOIC | |
| MOSFET Array 4 N-Channel, Matched Pair 10.6V 80mA 500mW Through Hole 16-PDIP | |
| MOSFET Array 4 N-Channel, Matched Pair 10V - 600mW Surface Mount 16-SOIC | |
| MOSFET Array 4 N-Channel, Matched Pair 10V - 600mW Through Hole 16-PDIP | |
| MOSFET Array 4 P-Channel, Matched Pair 10.6V - 500mW Surface Mount 14-SOIC | |
| MOSFET Array 4 P-Channel, Matched Pair 10.6V - 500mW Through Hole 14-PDIP | |
| MOSFET Array 4 P-Channel, Matched Pair 8V - 500mW Surface Mount 16-SOIC | |
| MOSFET Array 4 P-Channel, Matched Pair 8V - 500mW Through Hole 16-PDIP | |
| MOSFET Array N and P-Channel Complementary 10.6V - 500mW Surface Mount 8-SOIC | |
| MOSFET Array N and P-Channel Complementary 10.6V - 500mW Through Hole 8-PDIP | |
| MOSFETArray 2 N-Channel (Dual) Matched Pair 10.6V 80mA 500mW Surface Mount 8-SOIC | |
| The SABMB16 is a 4-channel universal Printed Circuit Board(PCB) designed to be used with the entire ALD8100XX andALD9100XX family of SAB™ MOSFETs for system designers andapplication developers. SAB MOSFETs are... | |
| The SABMB2 is a 2-channel Printed Circuit Board (PCB) designedto be used with any member of the ALD9100XX family of SAB™MOSFETs for system designers and application developers. SABMOSFETs are exclusive... | |
| The SABMB6 is a 6-channel Printed Circuit Board (PCB) designedto be used with any member of the ALD9100XX family of SAB™MOSFETs for system designers and application developers. SABMOSFETs are exclusive... | |
| Transistor Supercapacitor Auto Balancing 2 N-Channel (Dual) 10.6V 80mA Surface Mount 8-SOIC | |
| Transistor Supercapacitor Auto Balancing 4 N-Channel 10.6V 80mA Surface Mount 16-SOIC |