ALD110900ASAL is a dual N-channel zero threshold EPAD precision matched pair MOSFET array in an 8-pin SOIC package. It features a gate threshold voltage of 0.00V ±0.02V with a typical offset voltage of 3.8mV, and a drain-source on resistance of 104kΩ at VGS = 0.0V and VDS = 0.1V. The device operates from 0°C to +70°C with a maximum drain-source voltage of 10.6V and power dissipation of 500mW. It exhibits excellent matched characteristics and temperature tracking, suitable for low-voltage analog applications including current mirrors, differential amplifiers, and precision analog switches. The package measures 4.69-5.00mm in body length and 3.50-4.05mm in width. The part is RoHS compliant.
MOSFET Array 2 N-Channel (Dual) Matched Pair 10.6V - 500mW Surface Mount 8-SOIC
Mosfet Array 2 N-Channel (Dual) Matched Pair 10.6V 500mW Surface Mount 8-SOIC
MOSFET 2N-CH 10.6V 8SOIC
| Advanced Linear Devices, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | ALD110900ASAL | 1014-1031-ND | ALD110900ASAL |
| Product Name | QUAD/DUAL N-CHANNEL ZERO THRESHOLD EPAD® PRECISION MATCHED PAIR MOSFET ARRAY | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | ||
| MOSFET Operating Mode | Precision Zero Threshold | ||
| V(BR)DSS | 10 volts | ||
| IDSS | 3 milliamps |