Nexperia B.V. High temperature 40 V, 2 A low VF Schottky barrier rectifier SS24FLX

Description
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD123FL small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: IF(AV) ≤ 2 A Reverse voltage: VR ≤ 40 V Low forward voltage High power capability due to clip-bond technology Small and flat lead SMD plastic package High temperature: Tj ≤ 175 °C Applications Low voltage rectification High efficiency DC-to-DC conversion Switch Mode Power Supply (SMPS) Reverse polarity protection Low power consumption applications High temperature applications
Request a Quote Datasheet
Description
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD123FL small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: IF(AV) ≤ 2 A Reverse voltage: VR ≤ 40 V Low forward voltage High power capability due to clip-bond technology Small and flat lead SMD plastic package High temperature: Tj ≤ 175 °C Applications Low voltage rectification High efficiency DC-to-DC conversion Switch Mode Power Supply (SMPS) Reverse polarity protection Low power consumption applications High temperature applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High temperature 40 V, 2 A low VF Schottky barrier rectifier - SS24FLX - Nexperia B.V.
Nijmegen, Netherlands
High temperature 40 V, 2 A low VF Schottky barrier rectifier
SS24FLX
High temperature 40 V, 2 A low VF Schottky barrier rectifier SS24FLX
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD123FL small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: IF(AV) ≤ 2 A Reverse voltage: VR ≤ 40 V Low forward voltage High power capability due to clip-bond technology Small and flat lead SMD plastic package High temperature: Tj ≤ 175 °C Applications Low voltage rectification High efficiency DC-to-DC conversion Switch Mode Power Supply (SMPS) Reverse polarity protection Low power consumption applications High temperature applications

Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD123FL small and flat lead Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Average forward current: IF(AV) ≤ 2 A
  • Reverse voltage: VR ≤ 40 V
  • Low forward voltage
  • High power capability due to clip-bond technology
  • Small and flat lead SMD plastic package
  • High temperature: Tj ≤ 175 °C

Applications

  • Low voltage rectification
  • High efficiency DC-to-DC conversion
  • Switch Mode Power Supply (SMPS)
  • Reverse polarity protection
  • Low power consumption applications
  • High temperature applications
Supplier's Site Datasheet
Single Diodes - 1727-SS24FLXDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-SS24FLXDKR-ND
Single Diodes 1727-SS24FLXDKR-ND
SS24FL/SOD123FL/SOD2

SS24FL/SOD123FL/SOD2

Buy Now Datasheet
Single Diodes - 1727-SS24FLXTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-SS24FLXTR-ND
Single Diodes 1727-SS24FLXTR-ND
SS24FL/SOD123FL/SOD2

SS24FL/SOD123FL/SOD2

Buy Now Datasheet
Single Diodes - 1727-SS24FLXCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-SS24FLXCT-ND
Single Diodes 1727-SS24FLXCT-ND
SS24FL/SOD123FL/SOD2

SS24FL/SOD123FL/SOD2

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Rectifiers Diodes
Product Number SS24FLX 1727-SS24FLXDKR-ND
Product Name High temperature 40 V, 2 A low VF Schottky barrier rectifier Single Diodes
Rectifier Configuration / Technology Schottky
Unlock Full Specs
to access all available technical data

Similar Products

Schottky barrier diode - 1PS79SB31,115 - Nexperia B.V.
Specs
Package SOD-523; SOD523
RoHS Compliant RoHS
IR 30000 mA
View Details
7 suppliers
Low-leakage diode - BAS116,215 - Nexperia B.V.
Specs
Diode Applications Low Leakage
RoHS Compliant RoHS
VF 1000 to 1 volts
View Details
8 suppliers
General-purpose dual Schottky diode - 1PS70SB45,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323
RoHS Compliant RoHS
View Details
6 suppliers