Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD123FL surface-mounted plastic package measuring 3 mm x 1.9 mm x 1 mm. It has an average forward current rating of 1 A and a reverse voltage rating of 60 V. The forward voltage is 460 to 530 mV at 1 A and 25 °C. Reverse current is 30 to 60 µA at 60 V and 25 °C. Total power dissipation is 0.57 W on a standard FR4 PCB and 0.95 W with a 1 cm² cathode pad. Junction temperature ranges from -55 °C to 150 °C. Thermal resistance from junction to ambient is 130 K/W with a 1 cm² cathode pad. Applications include low voltage rectification, DC-to-DC conversion, SMPS, reverse polarity protection, and low power consumption systems.
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD123FL small and flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Rectifiers | Diodes |
| Product Number | SS1FN6X | 1727-SS1FN6XCT-ND |
| Product Name | 60 V, 1 A low VF Schottky barrier rectifier | Single Diodes |
| Rectifier Configuration / Technology | Schottky | |
| Package | SOD-123; SOD123FL SOD123FL | |
| RoHS Compliant | RoHS |