Nexperia B.V. 600 V, 1 A ultrafast recovery rectifier in SMA US1JJ

Description
Ultrafast recovery rectifier, encapsulated in an SMA package. Features and benefits Reverse voltage: VR ≤ 600 V Forward current: IF ≤ 1 A Ultrafast recovery time: trr ≤ 75 ns Pt doped life time control Ideal for automated placement Glass passivated chip junction High forward surge capability Applications Rectification Reverse polarity protection Fast switching Freewheeling applications
Request a Quote Datasheet
Description
Ultrafast recovery rectifier, encapsulated in an SMA package. Features and benefits Reverse voltage: VR ≤ 600 V Forward current: IF ≤ 1 A Ultrafast recovery time: trr ≤ 75 ns Pt doped life time control Ideal for automated placement Glass passivated chip junction High forward surge capability Applications Rectification Reverse polarity protection Fast switching Freewheeling applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600 V, 1 A ultrafast recovery rectifier in SMA - US1JJ - Nexperia B.V.
Nijmegen, Netherlands
600 V, 1 A ultrafast recovery rectifier in SMA
US1JJ
600 V, 1 A ultrafast recovery rectifier in SMA US1JJ
Ultrafast recovery rectifier, encapsulated in an SMA package. Features and benefits Reverse voltage: VR ≤ 600 V Forward current: IF ≤ 1 A Ultrafast recovery time: trr ≤ 75 ns Pt doped life time control Ideal for automated placement Glass passivated chip junction High forward surge capability Applications Rectification Reverse polarity protection Fast switching Freewheeling applications

Ultrafast recovery rectifier, encapsulated in an SMA package.

Features and benefits

  • Reverse voltage: VR ≤ 600 V
  • Forward current: IF ≤ 1 A
  • Ultrafast recovery time: trr ≤ 75 ns
  • Pt doped life time control
  • Ideal for automated placement
  • Glass passivated chip junction
  • High forward surge capability

Applications

  • Rectification
  • Reverse polarity protection
  • Fast switching
  • Freewheeling applications
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category Rectifiers
Product Number US1JJ
Product Name 600 V, 1 A ultrafast recovery rectifier in SMA
Package SOD1001-1 SOD1001-1
RoHS Compliant RoHS
VRRM 600 volts
IFSM 30 amps
IR 5.00E-6 mA
Unlock Full Specs
to access all available technical data

Similar Products

40 V, 0.2 A Schottky barrier diode - 1PS79SB30,115 - Nexperia B.V.
Specs
Applications Switching
Package SOD-523; SOD523 SOD523
RoHS Compliant RoHS
View Details
6 suppliers
200V 250MA Diode and Rectifier - 280-BAS321/8F - ERSAELECTRONICS PTE. LTD.
Specs
Package Tape & Reel (TR)
RoHS Compliant RoHS
Tj -65 C (-85 F)
View Details
6 suppliers
General-purpose dual Schottky diode - BAS70-05-QR - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
6 suppliers
Schottky barrier double diode - BAT160A,115 - Nexperia B.V.
Specs
Package SOT223; SOT223 SOT223
RoHS Compliant RoHS
IFSM 10 amps
View Details
6 suppliers