Nexperia B.V. 60 V, 2 A low VF Schottky barrier rectifier SS2FN6X

Description
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD123FL small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: IF(AV) ≤ 2 A Reverse voltage: VR ≤ 60 V Low forward voltage High power capability due to clip-bond technology Small and flat lead SMD plastic package Applications Low voltage rectification High efficiency DC-to-DC conversion Switch Mode Power Supply (SMPS) Reverse polarity protection Low power consumption applications
Request a Quote Datasheet
Description
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD123FL small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: IF(AV) ≤ 2 A Reverse voltage: VR ≤ 60 V Low forward voltage High power capability due to clip-bond technology Small and flat lead SMD plastic package Applications Low voltage rectification High efficiency DC-to-DC conversion Switch Mode Power Supply (SMPS) Reverse polarity protection Low power consumption applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
60 V, 2 A low VF Schottky barrier rectifier - SS2FN6X - Nexperia B.V.
Nijmegen, Netherlands
60 V, 2 A low VF Schottky barrier rectifier
SS2FN6X
60 V, 2 A low VF Schottky barrier rectifier SS2FN6X
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD123FL small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: IF(AV) ≤ 2 A Reverse voltage: VR ≤ 60 V Low forward voltage High power capability due to clip-bond technology Small and flat lead SMD plastic package Applications Low voltage rectification High efficiency DC-to-DC conversion Switch Mode Power Supply (SMPS) Reverse polarity protection Low power consumption applications

Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD123FL small and flat lead Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Average forward current: IF(AV) ≤ 2 A
  • Reverse voltage: VR ≤ 60 V
  • Low forward voltage
  • High power capability due to clip-bond technology
  • Small and flat lead SMD plastic package

Applications

  • Low voltage rectification
  • High efficiency DC-to-DC conversion
  • Switch Mode Power Supply (SMPS)
  • Reverse polarity protection
  • Low power consumption applications
Supplier's Site Datasheet
Single Diodes - 1727-SS2FN6XTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-SS2FN6XTR-ND
Single Diodes 1727-SS2FN6XTR-ND
SS2FN6/SOD123FL/SOD2

SS2FN6/SOD123FL/SOD2

Buy Now Datasheet
Single Diodes - 1727-SS2FN6XDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-SS2FN6XDKR-ND
Single Diodes 1727-SS2FN6XDKR-ND
SS2FN6/SOD123FL/SOD2

SS2FN6/SOD123FL/SOD2

Buy Now Datasheet
Single Diodes - 1727-SS2FN6XCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-SS2FN6XCT-ND
Single Diodes 1727-SS2FN6XCT-ND
SS2FN6/SOD123FL/SOD2

SS2FN6/SOD123FL/SOD2

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Rectifiers Diodes
Product Number SS2FN6X 1727-SS2FN6XTR-ND
Product Name 60 V, 2 A low VF Schottky barrier rectifier Single Diodes
Rectifier Configuration / Technology Schottky
Package SOD-123; SOD123FL SOD123FL
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Low-leakage double diode - BAV199W-QX - Nexperia B.V.
Specs
Diode Applications Low Leakage
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
3 suppliers
General-purpose Schottky diode - BAS70LS-QYL - Nexperia B.V.
Specs
Applications Switching
Package SOD882BD SOD882BD
RoHS Compliant RoHS
View Details
5 suppliers
Diodes, Rectifiers - Single - BAS416F - 912826-BAS416F - Win Source Electronics
Specs
Diode Type Diode Standard 75 V 200mA (DC) Surface Mount SOD-323
View Details
5 suppliers
High-speed switching double diode - BAV70W,135 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
6 suppliers