Nexperia B.V. 60 V, 1 A low leakage current Schottky barrier rectifier SS16FHX

Description
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD123FL small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: IF(AV) ≤ 1 A Reverse voltage: VR ≤ 60 V Extremely low leakage current Low forward voltage High power capability due to clip-bonding technology Small and flat lead SMD plastic package High temperature Tj ≤ 175 °C Applications Low voltage rectification High efficiency DC-to-DC conversion Switch mode power supply Reverse polarity protection
Request a Quote Datasheet
Description
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD123FL small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: IF(AV) ≤ 1 A Reverse voltage: VR ≤ 60 V Extremely low leakage current Low forward voltage High power capability due to clip-bonding technology Small and flat lead SMD plastic package High temperature Tj ≤ 175 °C Applications Low voltage rectification High efficiency DC-to-DC conversion Switch mode power supply Reverse polarity protection
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
60 V, 1 A low leakage current Schottky barrier rectifier - SS16FHX - Nexperia B.V.
Nijmegen, Netherlands
60 V, 1 A low leakage current Schottky barrier rectifier
SS16FHX
60 V, 1 A low leakage current Schottky barrier rectifier SS16FHX
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD123FL small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: IF(AV) ≤ 1 A Reverse voltage: VR ≤ 60 V Extremely low leakage current Low forward voltage High power capability due to clip-bonding technology Small and flat lead SMD plastic package High temperature Tj ≤ 175 °C Applications Low voltage rectification High efficiency DC-to-DC conversion Switch mode power supply Reverse polarity protection

Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD123FL small and flat lead Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Average forward current: IF(AV) ≤ 1 A
  • Reverse voltage: VR ≤ 60 V
  • Extremely low leakage current
  • Low forward voltage
  • High power capability due to clip-bonding technology
  • Small and flat lead SMD plastic package
  • High temperature Tj ≤ 175 °C

Applications

  • Low voltage rectification
  • High efficiency DC-to-DC conversion
  • Switch mode power supply
  • Reverse polarity protection
Supplier's Site Datasheet
Single Diodes - 1727-SS16FHXDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-SS16FHXDKR-ND
Single Diodes 1727-SS16FHXDKR-ND
SS16FH/SOD123FL/SOD2

SS16FH/SOD123FL/SOD2

Buy Now Datasheet
Single Diodes - 1727-SS16FHXTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-SS16FHXTR-ND
Single Diodes 1727-SS16FHXTR-ND
SS16FH/SOD123FL/SOD2

SS16FH/SOD123FL/SOD2

Buy Now Datasheet
Single Diodes - 1727-SS16FHXCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-SS16FHXCT-ND
Single Diodes 1727-SS16FHXCT-ND
SS16FH/SOD123FL/SOD2

SS16FH/SOD123FL/SOD2

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Rectifiers Diodes
Product Number SS16FHX 1727-SS16FHXDKR-ND
Product Name 60 V, 1 A low leakage current Schottky barrier rectifier Single Diodes
Rectifier Configuration / Technology Schottky
Package SOD-123; SOD123FL SOD123FL
RoHS Compliant RoHS
IFSM 40 amps
Unlock Full Specs
to access all available technical data