Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD123FL surface-mounted plastic package measuring 3 mm × 1.9 mm × 1 mm. It has an average forward current rating of 2 A, a reverse voltage rating of 100 V, a forward voltage of 770 mV at 2 A, and a reverse leakage current of 40 nA at 100 V and 25 °C. The junction temperature rating is 175 °C. It is suitable for low voltage rectification, high efficiency DC-to-DC conversion, switch mode power supplies, reverse polarity protection, and low power consumption applications.
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD123FL small and flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Rectifiers | Diodes |
| Product Number | SS2FH10X | 1727-SS2FH10XTR-ND |
| Product Name | 100 V, 2 A low leakage current Schottky barrier rectifier | Single Diodes |
| Rectifier Configuration / Technology | Schottky | |
| Package | SOD-123; SOD123FL SOD123FL | |
| RoHS Compliant | RoHS | |
| IFSM | 40 amps |