Nexperia B.V. High temperature 40 V, 2 A low VF Schottky barrier rectifier SS2FL4X

Description
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD123FL small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: IF(AV) ≤ 2 A Reverse voltage: VR ≤ 40 V Low forward voltage High power capability due to clip-bond technology Small and flat lead SMD plastic package High temperature: Tj ≤ 175 °C Applications Low voltage rectification High efficiency DC-to-DC conversion Switch Mode Power Supply (SMPS) Reverse polarity protection Low power consumption applications High temperature applications
Request a Quote Datasheet
Description
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD123FL small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: IF(AV) ≤ 2 A Reverse voltage: VR ≤ 40 V Low forward voltage High power capability due to clip-bond technology Small and flat lead SMD plastic package High temperature: Tj ≤ 175 °C Applications Low voltage rectification High efficiency DC-to-DC conversion Switch Mode Power Supply (SMPS) Reverse polarity protection Low power consumption applications High temperature applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High temperature 40 V, 2 A low VF Schottky barrier rectifier - SS2FL4X - Nexperia B.V.
Nijmegen, Netherlands
High temperature 40 V, 2 A low VF Schottky barrier rectifier
SS2FL4X
High temperature 40 V, 2 A low VF Schottky barrier rectifier SS2FL4X
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD123FL small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: IF(AV) ≤ 2 A Reverse voltage: VR ≤ 40 V Low forward voltage High power capability due to clip-bond technology Small and flat lead SMD plastic package High temperature: Tj ≤ 175 °C Applications Low voltage rectification High efficiency DC-to-DC conversion Switch Mode Power Supply (SMPS) Reverse polarity protection Low power consumption applications High temperature applications

Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD123FL small and flat lead Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Average forward current: IF(AV) ≤ 2 A
  • Reverse voltage: VR ≤ 40 V
  • Low forward voltage
  • High power capability due to clip-bond technology
  • Small and flat lead SMD plastic package
  • High temperature: Tj ≤ 175 °C

Applications

  • Low voltage rectification
  • High efficiency DC-to-DC conversion
  • Switch Mode Power Supply (SMPS)
  • Reverse polarity protection
  • Low power consumption applications
  • High temperature applications
Supplier's Site Datasheet
Single Diodes - 1727-SS2FL4XCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-SS2FL4XCT-ND
Single Diodes 1727-SS2FL4XCT-ND
SS2FL4/SOD123FL/SOD2

SS2FL4/SOD123FL/SOD2

Buy Now Datasheet
Single Diodes - 1727-SS2FL4XTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-SS2FL4XTR-ND
Single Diodes 1727-SS2FL4XTR-ND
SS2FL4/SOD123FL/SOD2

SS2FL4/SOD123FL/SOD2

Buy Now Datasheet
Single Diodes - 1727-SS2FL4XDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-SS2FL4XDKR-ND
Single Diodes 1727-SS2FL4XDKR-ND
SS2FL4/SOD123FL/SOD2

SS2FL4/SOD123FL/SOD2

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Rectifiers Diodes
Product Number SS2FL4X 1727-SS2FL4XCT-ND
Product Name High temperature 40 V, 2 A low VF Schottky barrier rectifier Single Diodes
Rectifier Configuration / Technology Schottky
Package SOD-123; SOD123FL SOD123FL
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data