Nexperia B.V. 1000 V, 1 A ultrafast recovery rectifier in SMA US1MJ

Description
Ultrafast recovery rectifier, encapsulated in an SMA package. Features and benefits Reverse voltage: VR ≤ 1000 V Forward current: IF ≤ 1 A Ultrafast recovery time: trr ≤ 75 ns Pt doped life time control Ideal for automated placement Glass passivated chip junction High forward surge capability Applications Rectification Reverse polarity protection Fast switching Freewheeling applications
Request a Quote Datasheet
Description
Ultrafast recovery rectifier, encapsulated in an SMA package. Features and benefits Reverse voltage: VR ≤ 1000 V Forward current: IF ≤ 1 A Ultrafast recovery time: trr ≤ 75 ns Pt doped life time control Ideal for automated placement Glass passivated chip junction High forward surge capability Applications Rectification Reverse polarity protection Fast switching Freewheeling applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1000 V, 1 A ultrafast recovery rectifier in SMA - US1MJ - Nexperia B.V.
Nijmegen, Netherlands
1000 V, 1 A ultrafast recovery rectifier in SMA
US1MJ
1000 V, 1 A ultrafast recovery rectifier in SMA US1MJ
Ultrafast recovery rectifier, encapsulated in an SMA package. Features and benefits Reverse voltage: VR ≤ 1000 V Forward current: IF ≤ 1 A Ultrafast recovery time: trr ≤ 75 ns Pt doped life time control Ideal for automated placement Glass passivated chip junction High forward surge capability Applications Rectification Reverse polarity protection Fast switching Freewheeling applications

Ultrafast recovery rectifier, encapsulated in an SMA package.

Features and benefits

  • Reverse voltage: VR ≤ 1000 V
  • Forward current: IF ≤ 1 A
  • Ultrafast recovery time: trr ≤ 75 ns
  • Pt doped life time control
  • Ideal for automated placement
  • Glass passivated chip junction
  • High forward surge capability

Applications

  • Rectification
  • Reverse polarity protection
  • Fast switching
  • Freewheeling applications
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category Rectifiers
Product Number US1MJ
Product Name 1000 V, 1 A ultrafast recovery rectifier in SMA
Package SOD1001-1 SOD1001-1
RoHS Compliant RoHS
VRRM 1000 volts
IFSM 30 amps
IR 5.00E-6 mA
Unlock Full Specs
to access all available technical data

Similar Products

High-voltage switching diode - BAS521,135 - Nexperia B.V.
Specs
Diode Applications Switching; High Voltage
RoHS Compliant RoHS
VF 1.1 to 0.0011 volts
View Details
6 suppliers
Schottky Rectifier, 70Ma 70V Sod323; Diode Configuration Nexperia - 39K0670 - Newark, An Avnet Company
Specs
Rectifier Configuration / Technology Schottky
VRRM 70 volts
VF 1 volts
View Details
Single Schottky barrier diode - BAT46WH,115 - Nexperia B.V.
Specs
Applications Switching
Package SOD-123; SOD123F SOD123F
RoHS Compliant RoHS
View Details
8 suppliers
High-speed double diode - BAS28,215 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
7 suppliers