Nexperia B.V. 30 V, 2 A low VF Schottky barrier rectifier SS2FL3X

Description
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD123FL small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: IF(AV) ≤ 2 A Reverse voltage: VR ≤ 30 V Low forward voltage High power capability due to clip-bond technology Small and flat lead SMD plastic package Applications Low voltage rectification High efficiency DC-to-DC conversion Switch Mode Power Supply (SMPS) Reverse polarity protection Low power consumption applications
Request a Quote Datasheet
Description
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD123FL small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: IF(AV) ≤ 2 A Reverse voltage: VR ≤ 30 V Low forward voltage High power capability due to clip-bond technology Small and flat lead SMD plastic package Applications Low voltage rectification High efficiency DC-to-DC conversion Switch Mode Power Supply (SMPS) Reverse polarity protection Low power consumption applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30 V, 2 A low VF Schottky barrier rectifier - SS2FL3X - Nexperia B.V.
Nijmegen, Netherlands
30 V, 2 A low VF Schottky barrier rectifier
SS2FL3X
30 V, 2 A low VF Schottky barrier rectifier SS2FL3X
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD123FL small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: IF(AV) ≤ 2 A Reverse voltage: VR ≤ 30 V Low forward voltage High power capability due to clip-bond technology Small and flat lead SMD plastic package Applications Low voltage rectification High efficiency DC-to-DC conversion Switch Mode Power Supply (SMPS) Reverse polarity protection Low power consumption applications

Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD123FL small and flat lead Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Average forward current: IF(AV) ≤ 2 A
  • Reverse voltage: VR ≤ 30 V
  • Low forward voltage
  • High power capability due to clip-bond technology
  • Small and flat lead SMD plastic package

Applications

  • Low voltage rectification
  • High efficiency DC-to-DC conversion
  • Switch Mode Power Supply (SMPS)
  • Reverse polarity protection
  • Low power consumption applications
Supplier's Site Datasheet
Single Diodes - 1727-SS2FL3XCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-SS2FL3XCT-ND
Single Diodes 1727-SS2FL3XCT-ND
SS2FL3/SOD123FL/SOD2

SS2FL3/SOD123FL/SOD2

Buy Now Datasheet
Single Diodes - 1727-SS2FL3XDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-SS2FL3XDKR-ND
Single Diodes 1727-SS2FL3XDKR-ND
SS2FL3/SOD123FL/SOD2

SS2FL3/SOD123FL/SOD2

Buy Now Datasheet
Single Diodes - 1727-SS2FL3XTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-SS2FL3XTR-ND
Single Diodes 1727-SS2FL3XTR-ND
SS2FL3/SOD123FL/SOD2

SS2FL3/SOD123FL/SOD2

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Rectifiers Diodes
Product Number SS2FL3X 1727-SS2FL3XCT-ND
Product Name 30 V, 2 A low VF Schottky barrier rectifier Single Diodes
Rectifier Configuration / Technology Schottky
Package SOD-123; SOD123FL SOD123FL
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data