SS1FH6 is a planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD123FL surface-mounted plastic package measuring 3 mm × 1.9 mm × 1 mm. It has a maximum reverse voltage of 60 V and an average forward current rating of 1 A at a junction temperature up to 175 °C. The device features a low forward voltage of 460 to 530 mV at 1 A and 25 °C, and a reverse current of up to 60 µA at 60 V and 25 °C. Thermal resistance from junction to ambient is 220 K/W on a standard FR4 PCB, and 130 K/W with a 1 cm² cathode pad. It is designed for low voltage rectification, DC-to-DC conversion, switch mode power supplies, and reverse polarity protection.
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD123FL small and flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Rectifiers | Diodes |
| Product Number | SS1FH6X | 1727-SS1FH6XCT-ND |
| Product Name | High temperature 60 V, 1 A low VF Schottky barrier rectifier | Single Diodes |
| Rectifier Configuration / Technology | Schottky | |
| Package | SOD-123; SOD123FL SOD123FL | |
| RoHS Compliant | RoHS | |
| IFSM | 40 amps |