Littelfuse, Inc. Datasheets for Rectifiers

Rectifier diodes are designed for use in rectification circuits. Rectifiers are used to convert AC to DC.
Rectifiers: Learn more

Page: 1 2 3 4
Product Name Notes
Diodes in various packages made for main rectification in 1 phase bridge configurations.
Our comprehensive range of rectifier diodes offers class-leading performance and reliability. Devices are available with blocking voltages from 200V up to 7.2kV. Optimized to offer low conduction losses, these devices...
The Fast Single Phase Bridges series offers various packages and breakdown voltages up to 1200V. Utilizing HiPerFRED dies enables very fast reverse recovery capabilities.
The Fast Three Phase Bridges series offers various packages and breakdown voltages up to 1200V. Utilizing FRED and HiPerFRED dies enables fast and very fast reverse recovery capabilities.
The High Voltage Rectifiers series offers breakdown voltages of 3200V up to 24000V and enhanced temperature and power cycling.
The PFC Mosfet modlue series offers a rugged input rectifier bridge and a Mosfet with a fast diode in boost (PFC) configuration.
The SMCG-HR series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. High-reliability upscreened and group B tested for critical...
The Three Phase + Softstart Thyristor series utilizes a seperate thyristor for softstart and is available in voltage ranges up to 1600V.
The Three Phase Bridge half and full controlled series comes in various packages and breakdown voltages up to 2200V.
The Three Phase Bridge plus Brake Unit series comes with IGBT and freewheeling diode in various power classes.
The Three Phase Bridge series comes in a high variety of packages and breakdown voltages up to 2200V.
These single side cooled square base mounting clamps are suitable for 34 mm to 50 mm pole face devices with clamping force in the range from 1130 Kgf to 2140...
Thyristors and Diodes in various packages made for main rectification in half and full controlled 1 phase bridge configurations for DC motor control.

<< Prev Next >>