Microchip Technology, Inc. Integrated Circuits (ICs) - Logic - Parity Generators and Checkers SY100E160JZ TR

Description
Win Source Part Number: 1257174-SY100E160JZ TR Category: Integrated Circuits (ICs)>Logic - Parity Generators and Checkers Series: 100E Package: Tape & Reel (TR) Number of Circuits: 12-Bit Standard Package: 750 Mounting: SMD (SMT) Logic Type: Parity Generator/Checker Voltage - Supply: 4.2 V ~ 5.5 V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY100E160JZ TR,SY100E160JZTR Base Product Number: 100E160 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1257174-SY100E160JZ TR Category: Integrated Circuits (ICs)>Logic - Parity Generators and Checkers Series: 100E Package: Tape & Reel (TR) Number of Circuits: 12-Bit Standard Package: 750 Mounting: SMD (SMT) Logic Type: Parity Generator/Checker Voltage - Supply: 4.2 V ~ 5.5 V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY100E160JZ TR,SY100E160JZTR Base Product Number: 100E160 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers - SY100E160JZ TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers
SY100E160JZ TR
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers SY100E160JZ TR
Win Source Part Number: 1257174-SY100E160JZ TR Category: Integrated Circuits (ICs)>Logic - Parity Generators and Checkers Series: 100E Package: Tape & Reel (TR) Number of Circuits: 12-Bit Standard Package: 750 Mounting: SMD (SMT) Logic Type: Parity Generator/Checker Voltage - Supply: 4.2 V ~ 5.5 V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY100E160JZ TR,SY100E160JZTR Base Product Number: 100E160 Product Status: Obsolete

Win Source Part Number: 1257174-SY100E160JZ TR
Category: Integrated Circuits (ICs)>Logic - Parity Generators and Checkers
Series: 100E
Package: Tape & Reel (TR)
Number of Circuits: 12-Bit
Standard Package: 750
Mounting: SMD (SMT)
Logic Type: Parity Generator/Checker
Voltage - Supply: 4.2 V ~ 5.5 V
Package / Case: 28-LCC (J-Lead)
Supplier Device Package: 28-PLCC (11.48x11.48)
Temperature Range - Operating: 0°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY100E160JZ TR,SY100E160JZTR
Base Product Number: 100E160
Product Status: Obsolete

Buy Now Datasheet
Logic - Parity Generators and Checkers - SY100E160JZ TR - Lingto Electronic Limited
Shenzhen, China
Logic - Parity Generators and Checkers
SY100E160JZ TR
Logic - Parity Generators and Checkers SY100E160JZ TR
IC GEN/CHKER 12-BIT 28PLCC

IC GEN/CHKER 12-BIT 28PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Parity Checkers and Generators Parity Checkers and Generators
Product Number SY100E160JZ TR SY100E160JZ TR
Product Name Integrated Circuits (ICs) - Logic - Parity Generators and Checkers Logic - Parity Generators and Checkers
Number of Bits 12
Unlock Full Specs
to access all available technical data

Similar Products

Parity Generators and Checkers - 1727-3402-ND - DigiKey
Specs
Number of Bits 9
Package Type SOIC; "14-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
Logic - Parity Generators and Checkers - 74F280SC - Lingto Electronic Limited
Specs
Operating Current 1 to 20 mA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
74ACT11286 9-Bit Parity Generators/Checkers With Bus Driver Parity I/O Ports - 74ACT11286D - Texas Instruments
Specs
Number of Bits 9
Supply Voltage 5V; Other; 4.5
Package Type Other; PDIP,SOIC
View Details
5 suppliers
CRC Generator/Checker - 9401/C - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage Other; 7 V
Package Type DIP
Pin Count 14
View Details