• DC voltage or DC current input
• DC voltage or DC current output
• Loop or DC or AC power
• Excellent accuracy and stability ensure reliable measurements in harsh industrial environments. Input isolated from output/power.
These models convert sensor inputs to proportional process current or voltage output signals.
Accuracy
±0.1% of calibrated span or ±0.25 mV, whichever is
greater. Includes repeatability, hysteresis, terminal
point linearity, and adjustment resolution.
Ambient Temperature Effect
Less than ±0.01% of output span per °F (±0.018% per
°C). (Specification includes the combined effects of zero
and span over temperature).
Noise Resistance
RFI: Less than ±0.5% ,of output span effect.
EMI: Less than ±0.25% of output span effect.
Noise Rejection
Common Mode: 120dB at 60Hz, 100 ohm unbalance.
Normal Mode: 30dB at 60Hz, 100 ohm source.
Response Time
Output reaches 98% of output span in 300mS.
Bandwidth
-3dB at 3 Hz, typical.
Output Compliance
250T: RLOAD (max.) = (VSUPPLY - 12V) / 20mA.
350T: RLOAD (max.) = (VSUPPLY - 2.5V) / 20mA.
450T: RLOAD = 600 ohms.
Acromag, Inc. | |
---|---|
Product Category | Signal Conditioners |
Product Number | 350T-KL00-V0-DIN-NCR |
Product Name | Flat Pack 350T Series Transmitter, DC-Powered, Thermocouple Input |
Signal Conditioning | Transmitter |
Form Factor | DIN Rail |
Outputs | Analog Voltage Output; Analog Current Output (optional feature) |
User Interface | None |
Application | General Lab & Industrial |