Acromag, Inc. TT230 Series - TT234 Transmitter, Potentiometer/Thermistor Input12-32V DC Loop/Local/Power TT234-0600

Description
Potentiometer/slide wire: 100 to 100k ohms Thermistor: 0 to 100k ohms, -50 to 200°C 4 to 20mA DC 12-32V DC power The TT234 model is a space-saving two-wire transmitter that isolates and converts a resistive sensor input to a proportional 4-20mA signal. Power is received from the output loop current or a DC supply when using a three-wire connection. The transmitter provides sensor excitation plus performs linearization, lead-wire compensation, and lead-break detection. Setup and calibration are fast and easy with a convenient USB connection to your PC and Acromag’s Windows configuration software. Advanced signal processing capabilities, variable range input, and convenient USB programming make this instrument a very versatile temperature measurement device. These transmitters can withstand harsh industrial environments and operate reliably across a wide temperature range with very low drift. They feature RFI, EMI, ESD, EFT, and surge protection plus low radiated emissions. Agility™ Config Tool is available for free. Features Easy setup and digital calibration via USB with Windows configuration software Interfaces 100-100kω potentiometer/slide wire and 100-1Mω NTC thermistor/rheostat inputs Customizable thermistor linearization table with preset curves for popular resistances 1500V isolation between input/output circuits Space-saving 12.5mm (0.5 inch) unit with pluggable terminals for convenient wiring High accuracy, linearity, stability, and reliability Supports normal or reverse-acting output Supports sink or source output wiring User-selectable filtering (none, low, med., high) Fast response (as low as 11ms) Selectable upscale or downscale operation for sensor errors and lead-break detection NAMUR-compliant output loop current Shock (25g) and vibration (4g) resistant Wide ambient operation (-40 to 80°C) CE and UL/cUL Class 1 Div 2 Zone 2 approval ATEX Certified II 3 G Ex nA IIC T4 Gc -40°C < Ta < +80°C
Description
Potentiometer/slide wire: 100 to 100k ohms Thermistor: 0 to 100k ohms, -50 to 200°C 4 to 20mA DC 12-32V DC power The TT234 model is a space-saving two-wire transmitter that isolates and converts a resistive sensor input to a proportional 4-20mA signal. Power is received from the output loop current or a DC supply when using a three-wire connection. The transmitter provides sensor excitation plus performs linearization, lead-wire compensation, and lead-break detection. Setup and calibration are fast and easy with a convenient USB connection to your PC and Acromag’s Windows configuration software. Advanced signal processing capabilities, variable range input, and convenient USB programming make this instrument a very versatile temperature measurement device. These transmitters can withstand harsh industrial environments and operate reliably across a wide temperature range with very low drift. They feature RFI, EMI, ESD, EFT, and surge protection plus low radiated emissions. Agility™ Config Tool is available for free. Features Easy setup and digital calibration via USB with Windows configuration software Interfaces 100-100kω potentiometer/slide wire and 100-1Mω NTC thermistor/rheostat inputs Customizable thermistor linearization table with preset curves for popular resistances 1500V isolation between input/output circuits Space-saving 12.5mm (0.5 inch) unit with pluggable terminals for convenient wiring High accuracy, linearity, stability, and reliability Supports normal or reverse-acting output Supports sink or source output wiring User-selectable filtering (none, low, med., high) Fast response (as low as 11ms) Selectable upscale or downscale operation for sensor errors and lead-break detection NAMUR-compliant output loop current Shock (25g) and vibration (4g) resistant Wide ambient operation (-40 to 80°C) CE and UL/cUL Class 1 Div 2 Zone 2 approval ATEX Certified II 3 G Ex nA IIC T4 Gc -40°C < Ta < +80°C
Datasheet
Datasheet Summary
Powered by GS/AI

The TT234-0600 is a two-wire transmitter designed for potentiometer and thermistor inputs, converting resistive sensor signals into a proportional 4-20mA output. It operates on a power supply range of 12-32V DC and can be powered through the output loop current or a separate DC supply when configured for three-wire connections. The device features advanced signal processing capabilities, including linearization, lead-wire compensation, and lead-break detection, making it suitable for precise temperature measurements in industrial environments. This model supports a wide range of input resistances, from 100 to 100k ohms for potentiometers and 100 to 1M ohms for thermistors, with customizable linearization tables for various thermistor types. The TT234-0600 is compact, measuring 12.5mm in width, and includes pluggable terminals for easy wiring. It is designed to withstand harsh conditions, with a wide operating temperature range of -40 to 80°C, and is compliant with CE and UL/cUL Class 1 Division 2 standards, as well as ATEX certifications. Setup and calibration are facilitated through a USB connection to a PC, utilizing Acromag's Windows configuration software, which is available for free. The transmitter also offers user-selectable filtering options and fast response times, making it a versatile choice for engineers looking for reliable and accurate temperature measurement solutions.

Datasheet Summary
Powered by GS/AI

The TT234-0600 is a two-wire transmitter designed for potentiometer and thermistor inputs, converting resistive sensor signals into a proportional 4-20mA output. It operates on a power supply range of 12-32V DC and can be powered through the output loop current or a separate DC supply when configured for three-wire connections. The device features advanced signal processing capabilities, including linearization, lead-wire compensation, and lead-break detection, making it suitable for precise temperature measurements in industrial environments. This model supports a wide range of input resistances, from 100 to 100k ohms for potentiometers and 100 to 1M ohms for thermistors, with customizable linearization tables for various thermistor types. The TT234-0600 is compact, measuring 12.5mm in width, and includes pluggable terminals for easy wiring. It is designed to withstand harsh conditions, with a wide operating temperature range of -40 to 80°C, and is compliant with CE and UL/cUL Class 1 Division 2 standards, as well as ATEX certifications. Setup and calibration are facilitated through a USB connection to a PC, utilizing Acromag's Windows configuration software, which is available for free. The transmitter also offers user-selectable filtering options and fast response times, making it a versatile choice for engineers looking for reliable and accurate temperature measurement solutions.

Suppliers

Company
Product
Description
Supplier Links
TT230 Series - TT234 Transmitter, Potentiometer/Thermistor Input12-32V DC Loop/Local/Power - TT234-0600 - Acromag, Inc.
Wixom, MI, United States
TT230 Series - TT234 Transmitter, Potentiometer/Thermistor Input12-32V DC Loop/Local/Power
TT234-0600
TT230 Series - TT234 Transmitter, Potentiometer/Thermistor Input12-32V DC Loop/Local/Power TT234-0600
Potentiometer/slide wire: 100 to 100k ohms Thermistor: 0 to 100k ohms, -50 to 200°C 4 to 20mA DC 12-32V DC power The TT234 model is a space-saving two-wire transmitter that isolates and converts a resistive sensor input to a proportional 4-20mA signal. Power is received from the output loop current or a DC supply when using a three-wire connection. The transmitter provides sensor excitation plus performs linearization, lead-wire compensation, and lead-break detection. Setup and calibration are fast and easy with a convenient USB connection to your PC and Acromag’s Windows configuration software. Advanced signal processing capabilities, variable range input, and convenient USB programming make this instrument a very versatile temperature measurement device. These transmitters can withstand harsh industrial environments and operate reliably across a wide temperature range with very low drift. They feature RFI, EMI, ESD, EFT, and surge protection plus low radiated emissions. Agility™ Config Tool is available for free. Features Easy setup and digital calibration via USB with Windows configuration software Interfaces 100-100kω potentiometer/slide wire and 100-1Mω NTC thermistor/rheostat inputs Customizable thermistor linearization table with preset curves for popular resistances 1500V isolation between input/output circuits Space-saving 12.5mm (0.5 inch) unit with pluggable terminals for convenient wiring High accuracy, linearity, stability, and reliability Supports normal or reverse-acting output Supports sink or source output wiring User-selectable filtering (none, low, med., high) Fast response (as low as 11ms) Selectable upscale or downscale operation for sensor errors and lead-break detection NAMUR-compliant output loop current Shock (25g) and vibration (4g) resistant Wide ambient operation (-40 to 80°C) CE and UL/cUL Class 1 Div 2 Zone 2 approval ATEX Certified II 3 G Ex nA IIC T4 Gc -40°C < Ta < +80°C
  • Potentiometer/slide wire: 100 to 100k ohms
  • Thermistor: 0 to 100k ohms, -50 to 200°C
  • 4 to 20mA DC
  • 12-32V DC power

The TT234 model is a space-saving two-wire transmitter that isolates and converts a resistive sensor input to a proportional 4-20mA signal. Power is received from the output loop current or a DC supply when using a three-wire connection. The transmitter provides sensor excitation plus performs linearization, lead-wire compensation, and lead-break detection.

Setup and calibration are fast and easy with a convenient USB connection to your PC and Acromag’s Windows configuration software.

Advanced signal processing capabilities, variable range input, and convenient USB programming make this instrument a very versatile temperature measurement device. These transmitters can withstand harsh industrial environments and operate reliably across a wide temperature range with very low drift. They feature RFI, EMI, ESD, EFT, and surge protection plus low radiated emissions.

Agility™ Config Tool is available for free.

Features

  • Easy setup and digital calibration via USB with Windows configuration software
  • Interfaces 100-100kΩ potentiometer/slide wire and 100-1MΩ NTC thermistor/rheostat inputs
  • Customizable thermistor linearization table with preset curves for popular resistances
  • 1500V isolation between input/output circuits
  • Space-saving 12.5mm (0.5 inch) unit with pluggable terminals for convenient wiring
  • High accuracy, linearity, stability, and reliability
  • Supports normal or reverse-acting output
  • Supports sink or source output wiring
  • User-selectable filtering (none, low, med., high)
  • Fast response (as low as 11ms)
  • Selectable upscale or downscale operation for sensor errors and lead-break detection
  • NAMUR-compliant output loop current
  • Shock (25g) and vibration (4g) resistant
  • Wide ambient operation (-40 to 80°C)
  • CE and UL/cUL Class 1 Div 2 Zone 2 approval
  • ATEX Certified II 3 G Ex nA IIC T4 Gc -40°C < Ta < +80°C
Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category Signal Conditioners
Product Number TT234-0600
Product Name TT230 Series - TT234 Transmitter, Potentiometer/Thermistor Input12-32V DC Loop/Local/Power
Form Factor DIN Rail
Outputs Analog Current Output
User Interface Computer Programmable
Application General Lab & Industrial
Agency Approval CE, UL/cUL Class 1 Div 2 Zone 2 Approvals
Unlock Full Specs
to access all available technical data

Similar Products

8B31 Voltage Input Modules, Narrow Bandwidth - 8B31-01 - Dataforth Corporation
Specs
Signal Conditioning Filter; SigIsol
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details
CC-Link Certified Digital Signal Conditioner - SANTEST GYCL-201 - Exsenco, LLC
Specs
Form Factor Panel / Chassis Mount
Outputs Analog Voltage Output; Analog Current Output
User Interface None
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Passive isolator - 857-450 - WAGO
Specs
Signal Conditioning SigIsol
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
3 suppliers