Acromag, Inc. Flat Pack 250T Series Transmitter, Loop-Powered, Thermocouple Input 250T-BL00-SM-NCR

Description
• DC voltage or DC current input • DC voltage or DC current output • Loop or DC or AC power • Excellent accuracy and stability ensure reliable measurements in harsh industrial environments. Input isolated from output/power. These models convert sensor inputs to proportional process current or voltage output signals. Accuracy ±0.1% of calibrated span or ±0.25 mV, whichever is greater. Includes repeatability, hysteresis, terminal point linearity, and adjustment resolution. Ambient Temperature Effect Less than ±0.01% of output span per °F (±0.018% per °C). (Specification includes the combined effects of zero and span over temperature). Noise Resistance RFI: Less than ±0.5% ,of output span effect. EMI: Less than ±0.25% of output span effect. Noise Rejection Common Mode: 120dB at 60Hz, 100 ohm unbalance. Normal Mode: 30dB at 60Hz, 100 ohm source. Response Time Output reaches 98% of output span in 300mS. Bandwidth -3dB at 3 Hz, typical. Output Compliance 250T: RLOAD (max.) = (VSUPPLY - 12V) / 20mA. 350T: RLOAD (max.) = (VSUPPLY - 2.5V) / 20mA. 450T: RLOAD = 600 ohms.
Datasheet
Description
• DC voltage or DC current input • DC voltage or DC current output • Loop or DC or AC power • Excellent accuracy and stability ensure reliable measurements in harsh industrial environments. Input isolated from output/power. These models convert sensor inputs to proportional process current or voltage output signals. Accuracy ±0.1% of calibrated span or ±0.25 mV, whichever is greater. Includes repeatability, hysteresis, terminal point linearity, and adjustment resolution. Ambient Temperature Effect Less than ±0.01% of output span per °F (±0.018% per °C). (Specification includes the combined effects of zero and span over temperature). Noise Resistance RFI: Less than ±0.5% ,of output span effect. EMI: Less than ±0.25% of output span effect. Noise Rejection Common Mode: 120dB at 60Hz, 100 ohm unbalance. Normal Mode: 30dB at 60Hz, 100 ohm source. Response Time Output reaches 98% of output span in 300mS. Bandwidth -3dB at 3 Hz, typical. Output Compliance 250T: RLOAD (max.) = (VSUPPLY - 12V) / 20mA. 350T: RLOAD (max.) = (VSUPPLY - 2.5V) / 20mA. 450T: RLOAD = 600 ohms.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Pack 250T Series Transmitter, Loop-Powered, Thermocouple Input - 250T-BL00-SM-NCR - Acromag, Inc.
Wixom, MI, United States
Flat Pack 250T Series Transmitter, Loop-Powered, Thermocouple Input
250T-BL00-SM-NCR
Flat Pack 250T Series Transmitter, Loop-Powered, Thermocouple Input 250T-BL00-SM-NCR
• DC voltage or DC current input • DC voltage or DC current output • Loop or DC or AC power • Excellent accuracy and stability ensure reliable measurements in harsh industrial environments. Input isolated from output/power. These models convert sensor inputs to proportional process current or voltage output signals. Accuracy ±0.1% of calibrated span or ±0.25 mV, whichever is greater. Includes repeatability, hysteresis, terminal point linearity, and adjustment resolution. Ambient Temperature Effect Less than ±0.01% of output span per °F (±0.018% per °C). (Specification includes the combined effects of zero and span over temperature). Noise Resistance RFI: Less than ±0.5% ,of output span effect. EMI: Less than ±0.25% of output span effect. Noise Rejection Common Mode: 120dB at 60Hz, 100 ohm unbalance. Normal Mode: 30dB at 60Hz, 100 ohm source. Response Time Output reaches 98% of output span in 300mS. Bandwidth -3dB at 3 Hz, typical. Output Compliance 250T: RLOAD (max.) = (VSUPPLY - 12V) / 20mA. 350T: RLOAD (max.) = (VSUPPLY - 2.5V) / 20mA. 450T: RLOAD = 600 ohms.

• DC voltage or DC current input

• DC voltage or DC current output

• Loop or DC or AC power

• Excellent accuracy and stability ensure reliable measurements in harsh industrial environments. Input isolated from output/power.

These models convert sensor inputs to proportional process current or voltage output signals.

Accuracy
±0.1% of calibrated span or ±0.25 mV, whichever is
greater. Includes repeatability, hysteresis, terminal
point linearity, and adjustment resolution.

Ambient Temperature Effect
Less than ±0.01% of output span per °F (±0.018% per
°C). (Specification includes the combined effects of zero
and span over temperature).

Noise Resistance
RFI: Less than ±0.5% ,of output span effect.
EMI: Less than ±0.25% of output span effect.

Noise Rejection
Common Mode: 120dB at 60Hz, 100 ohm unbalance.
Normal Mode: 30dB at 60Hz, 100 ohm source.

Response Time
Output reaches 98% of output span in 300mS.

Bandwidth
-3dB at 3 Hz, typical.

Output Compliance
250T: RLOAD (max.) = (VSUPPLY - 12V) / 20mA.
350T: RLOAD (max.) = (VSUPPLY - 2.5V) / 20mA.
450T: RLOAD = 600 ohms.

Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category Signal Conditioners
Product Number 250T-BL00-SM-NCR
Product Name Flat Pack 250T Series Transmitter, Loop-Powered, Thermocouple Input
Signal Conditioning Transmitter
Form Factor DIN Rail; Surface Mount
Outputs Analog Current Output
User Interface None
Application General Lab & Industrial
Unlock Full Specs
to access all available technical data

Similar Products

A20400 Isolated Standard Signal Conditioner, Loop-powered | Load stop Function - A20400 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Current Output; 0 ... 20 mA , 1:1 transmission , 4 ... 20 mA
View Details
SCD1 Series Signal Conditioners - SCD1/G19 - Strainsert
Specs
Signal Conditioning Bridge Conditioner
Outputs Analog Voltage Output; Analog Current Output
Filter / Amplifier Filter
View Details
Data Acquisition (DAQ) - MI-7308 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details
Voltage signal conditioner - 857-819 - WAGO
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
3 suppliers