Acromag, Inc. TT330 Series - TT334 - Transmitter, Potentiometer/Thermistor, DC-Powered TT334-0700

Description
Potentiometer/slide wire input 100 to 100k ohms; Thermistor 0 to 100k ohms, -50 to 200°C Universal current/voltage output 12-32V DC local/bus power USB configuration The TT334 model is a space-saving four-wire transmitter that isolates and converts a resistive sensor input to a proportional control signal. DC current and voltage output are both supported on a single model. An optional DIN rail bus can deliver primary or redundant power to multiple units without wiring. High-voltage isolation separates the input from the output circuit. Isolation protects from surges, reduces noise, and eliminates ground loop errors. Setup and calibration are fast and easy with a convenient USB connection to your PC and Acromag’s Windows configuration software. Advanced signal processing capabilities, variable range input, and convenient USB programming make this instrument a very versatile temperature measurement device. These transmitters can withstand harsh industrial environments and operate reliably across a wide temperature range with very low drift. They feature RFI, EMI, ESD, EFT, and surge protection plus low radiated emissions. Features Easy setup and digital calibration via USB with Windows configuration software Interfaces 100-100kω potentiometer/slide wire and 100-1Mω NTC thermistor/rheostat inputs Customizable thermistor linearization table with preset curves for popular resistances Universal output connections support ranges up to ±21mA or ±10.5V DC without rewiring Pluggable terminals for convenient wiring High accuracy, linearity, stability, and reliability User-selectable filtering (none, low, med., high) Fast response (as low as 21ms) Supports normal or reverse-acting output Selectable upscale or downscale operation for sensor faults and lead-break detection Bus power, local power, or both for redundant power supplies 1500V isolation, 3-way (power, input, output) Shock (25g) and vibration (4g) resistant Wide ambient operation (-40 to 80°C) CE and UL/cUL Class 1 Div 2 Zone 2 approvals ATEX Certified
Description
Potentiometer/slide wire input 100 to 100k ohms; Thermistor 0 to 100k ohms, -50 to 200°C Universal current/voltage output 12-32V DC local/bus power USB configuration The TT334 model is a space-saving four-wire transmitter that isolates and converts a resistive sensor input to a proportional control signal. DC current and voltage output are both supported on a single model. An optional DIN rail bus can deliver primary or redundant power to multiple units without wiring. High-voltage isolation separates the input from the output circuit. Isolation protects from surges, reduces noise, and eliminates ground loop errors. Setup and calibration are fast and easy with a convenient USB connection to your PC and Acromag’s Windows configuration software. Advanced signal processing capabilities, variable range input, and convenient USB programming make this instrument a very versatile temperature measurement device. These transmitters can withstand harsh industrial environments and operate reliably across a wide temperature range with very low drift. They feature RFI, EMI, ESD, EFT, and surge protection plus low radiated emissions. Features Easy setup and digital calibration via USB with Windows configuration software Interfaces 100-100kω potentiometer/slide wire and 100-1Mω NTC thermistor/rheostat inputs Customizable thermistor linearization table with preset curves for popular resistances Universal output connections support ranges up to ±21mA or ±10.5V DC without rewiring Pluggable terminals for convenient wiring High accuracy, linearity, stability, and reliability User-selectable filtering (none, low, med., high) Fast response (as low as 21ms) Supports normal or reverse-acting output Selectable upscale or downscale operation for sensor faults and lead-break detection Bus power, local power, or both for redundant power supplies 1500V isolation, 3-way (power, input, output) Shock (25g) and vibration (4g) resistant Wide ambient operation (-40 to 80°C) CE and UL/cUL Class 1 Div 2 Zone 2 approvals ATEX Certified
Datasheet
Datasheet Summary
Powered by GS/AI

The TT334-0700 is a four-wire transmitter designed for potentiometer and thermistor inputs, capable of converting resistive sensor signals into proportional control outputs. It supports a wide input range of 100 to 100k ohms for potentiometers and 100 to 1M ohms for thermistors, with a temperature measurement capability from -40 to 200°C. The device offers universal output options, including DC current up to ±21mA and voltage up to ±10.5V, without the need for rewiring. This model features a USB interface for easy configuration and calibration using Acromag's Windows software, allowing for quick setup and adjustments. It includes advanced signal processing capabilities, user-selectable filtering options, and supports both normal and reverse-acting outputs. The TT334-0700 is built to withstand harsh industrial conditions, with a wide operating temperature range, high-voltage isolation (1500V), and resistance to shock and vibration. The transmitter is compliant with CE and UL/cUL standards, making it suitable for use in Class I Division 2 and ATEX/IECEx Zone 2 environments. Its design includes pluggable terminals for convenient wiring and an optional DIN rail bus for power distribution, enhancing its versatility in various applications.

Datasheet Summary
Powered by GS/AI

The TT334-0700 is a four-wire transmitter designed for potentiometer and thermistor inputs, capable of converting resistive sensor signals into proportional control outputs. It supports a wide input range of 100 to 100k ohms for potentiometers and 100 to 1M ohms for thermistors, with a temperature measurement capability from -40 to 200°C. The device offers universal output options, including DC current up to ±21mA and voltage up to ±10.5V, without the need for rewiring. This model features a USB interface for easy configuration and calibration using Acromag's Windows software, allowing for quick setup and adjustments. It includes advanced signal processing capabilities, user-selectable filtering options, and supports both normal and reverse-acting outputs. The TT334-0700 is built to withstand harsh industrial conditions, with a wide operating temperature range, high-voltage isolation (1500V), and resistance to shock and vibration. The transmitter is compliant with CE and UL/cUL standards, making it suitable for use in Class I Division 2 and ATEX/IECEx Zone 2 environments. Its design includes pluggable terminals for convenient wiring and an optional DIN rail bus for power distribution, enhancing its versatility in various applications.

Suppliers

Company
Product
Description
Supplier Links
TT330 Series - TT334 - Transmitter, Potentiometer/Thermistor, DC-Powered - TT334-0700 - Acromag, Inc.
Wixom, MI, United States
TT330 Series - TT334 - Transmitter, Potentiometer/Thermistor, DC-Powered
TT334-0700
TT330 Series - TT334 - Transmitter, Potentiometer/Thermistor, DC-Powered TT334-0700
Potentiometer/slide wire input 100 to 100k ohms; Thermistor 0 to 100k ohms, -50 to 200°C Universal current/voltage output 12-32V DC local/bus power USB configuration The TT334 model is a space-saving four-wire transmitter that isolates and converts a resistive sensor input to a proportional control signal. DC current and voltage output are both supported on a single model. An optional DIN rail bus can deliver primary or redundant power to multiple units without wiring. High-voltage isolation separates the input from the output circuit. Isolation protects from surges, reduces noise, and eliminates ground loop errors. Setup and calibration are fast and easy with a convenient USB connection to your PC and Acromag’s Windows configuration software. Advanced signal processing capabilities, variable range input, and convenient USB programming make this instrument a very versatile temperature measurement device. These transmitters can withstand harsh industrial environments and operate reliably across a wide temperature range with very low drift. They feature RFI, EMI, ESD, EFT, and surge protection plus low radiated emissions. Features Easy setup and digital calibration via USB with Windows configuration software Interfaces 100-100kω potentiometer/slide wire and 100-1Mω NTC thermistor/rheostat inputs Customizable thermistor linearization table with preset curves for popular resistances Universal output connections support ranges up to ±21mA or ±10.5V DC without rewiring Pluggable terminals for convenient wiring High accuracy, linearity, stability, and reliability User-selectable filtering (none, low, med., high) Fast response (as low as 21ms) Supports normal or reverse-acting output Selectable upscale or downscale operation for sensor faults and lead-break detection Bus power, local power, or both for redundant power supplies 1500V isolation, 3-way (power, input, output) Shock (25g) and vibration (4g) resistant Wide ambient operation (-40 to 80°C) CE and UL/cUL Class 1 Div 2 Zone 2 approvals ATEX Certified
  • Potentiometer/slide wire input 100 to 100k ohms; Thermistor 0 to 100k ohms, -50 to 200°C
  • Universal current/voltage output
  • 12-32V DC local/bus power
  • USB configuration

The TT334 model is a space-saving four-wire transmitter that isolates and converts a resistive sensor input to a proportional control signal. DC current and voltage output are both supported on a single model. An optional DIN rail bus can deliver primary or redundant power to multiple units without wiring.

High-voltage isolation separates the input from the output circuit. Isolation protects from surges, reduces noise, and eliminates ground loop errors.

Setup and calibration are fast and easy with a convenient USB connection to your PC and Acromag’s Windows configuration software.
Advanced signal processing capabilities, variable range input, and convenient USB programming make this instrument a very versatile temperature measurement device. These transmitters can withstand harsh industrial environments and operate reliably across a wide temperature range with very low drift. They feature RFI, EMI, ESD, EFT, and surge protection plus low radiated emissions.

Features

  • Easy setup and digital calibration via USB with Windows configuration software
  • Interfaces 100-100kΩ potentiometer/slide wire and 100-1MΩ NTC thermistor/rheostat inputs
  • Customizable thermistor linearization table with preset curves for popular resistances
  • Universal output connections support ranges up to ±21mA or ±10.5V DC without rewiring
  • Pluggable terminals for convenient wiring
  • High accuracy, linearity, stability, and reliability
  • User-selectable filtering (none, low, med., high)
  • Fast response (as low as 21ms)
  • Supports normal or reverse-acting output
  • Selectable upscale or downscale operation for sensor faults and lead-break detection
  • Bus power, local power, or both for redundant power supplies
  • 1500V isolation, 3-way (power, input, output)
  • Shock (25g) and vibration (4g) resistant
  • Wide ambient operation (-40 to 80°C)
  • CE and UL/cUL Class 1 Div 2 Zone 2 approvals
  • ATEX Certified
Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category Signal Conditioners
Product Number TT334-0700
Product Name TT330 Series - TT334 - Transmitter, Potentiometer/Thermistor, DC-Powered
Form Factor DIN Rail
Outputs Analog Current Output
User Interface Computer Programmable
Application General Lab & Industrial
Agency Approval CE, UL/cUL Class 1 Div 2 Zone 2 Approvals
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-8118 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details
Stand Alone/Benchtop Load Cell Amplifier/Signal Conditioner Module - TMO-2A - Transducer Techniques, LLC
Specs
Signal Conditioning Bridge Conditioner
Form Factor Panel / Chassis Mount
Excitation Voltage
View Details
2 suppliers
P27000 Isolated Signal Conditioner | 480 Measuring Ranges Calibrated and Switchable | Broad-range Power Supply - P27000 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; 0 ... (±)10 V , 0 ... (±)20 mA , 4 ... 20 mA
View Details
Signal Conditioners - 2328236 - RS Components, Ltd.
Specs
Outputs Analogue
Agency Approval No
Inputs Thermocouple Input; RTD Input; Current, Linear Resistance, RTD, Potentiometer, Thermocouple
View Details