Acromag, Inc. TT230 Series - TT236 Current Millivolt Input two-Wire Transmitter

Description
Multi-range ±20mA or ±500mV input 4-20mA output (sink/source) 12-32 V DC loop/local power The TT236 model is a space-saving two-wire transmitter that isolates and converts a DC current or low voltage input to a proportional 4-20mA control signal. A single unit supports both voltage and current input for extra flexibility. Power is received from the output loop current or a DC supply when using a three-wire connection. High-voltage isolation separates the input from the output circuit. Isolation protects from surges, reduces noise, and eliminates ground loop errors. Setup and calibration are fast and easy with a convenient USB connection to your PC and Acromag’s Windows configuration software. Advanced signal processing capabilities, variable range input, and convenient USB programming make this instrument a very versatile temperature measurement device. These transmitters can withstand harsh industrial environments and operate reliably across a wide temperature range with very low drift. They feature RFI, EMI, ESD, EFT, and surge protection plus low radiated emissions. Agility™ Config Tool is available for free. Features Easy setup and digital calibration via USB with Windows configuration software Single unit supports unipolar and bipolar input ranges up to ±20mA or ±500mV DC Accepts 0-20A AC input (with external sensor) Space-saving 12.5mm (0.5 inch) unit with pluggable terminals for convenient wiring High accuracy, linearity, stability, and reliability User-selectable filtering (low, medium, high) Supports sink or source output wiring Supports reverse-acting (inverse) output Selectable upscale or downscale operation for sensor errors and lead-break detection 1500V input isolation NAMUR-compliant output loop current Shock (50g) and vibration (5g) resistant Mounts on Type T DIN-rail Wide ambient operation (-40 to 80°C) CE compliant. UL/cUL Class 1 Div 2 Zone 2 approvals ATEX Certified.
Datasheet
Description
Multi-range ±20mA or ±500mV input 4-20mA output (sink/source) 12-32 V DC loop/local power The TT236 model is a space-saving two-wire transmitter that isolates and converts a DC current or low voltage input to a proportional 4-20mA control signal. A single unit supports both voltage and current input for extra flexibility. Power is received from the output loop current or a DC supply when using a three-wire connection. High-voltage isolation separates the input from the output circuit. Isolation protects from surges, reduces noise, and eliminates ground loop errors. Setup and calibration are fast and easy with a convenient USB connection to your PC and Acromag’s Windows configuration software. Advanced signal processing capabilities, variable range input, and convenient USB programming make this instrument a very versatile temperature measurement device. These transmitters can withstand harsh industrial environments and operate reliably across a wide temperature range with very low drift. They feature RFI, EMI, ESD, EFT, and surge protection plus low radiated emissions. Agility™ Config Tool is available for free. Features Easy setup and digital calibration via USB with Windows configuration software Single unit supports unipolar and bipolar input ranges up to ±20mA or ±500mV DC Accepts 0-20A AC input (with external sensor) Space-saving 12.5mm (0.5 inch) unit with pluggable terminals for convenient wiring High accuracy, linearity, stability, and reliability User-selectable filtering (low, medium, high) Supports sink or source output wiring Supports reverse-acting (inverse) output Selectable upscale or downscale operation for sensor errors and lead-break detection 1500V input isolation NAMUR-compliant output loop current Shock (50g) and vibration (5g) resistant Mounts on Type T DIN-rail Wide ambient operation (-40 to 80°C) CE compliant. UL/cUL Class 1 Div 2 Zone 2 approvals ATEX Certified.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TT230 Series - TT236 Current Millivolt Input two-Wire Transmitter -  - Acromag, Inc.
Wixom, MI, United States
TT230 Series - TT236 Current Millivolt Input two-Wire Transmitter
TT230 Series - TT236 Current Millivolt Input two-Wire Transmitter
Multi-range ±20mA or ±500mV input 4-20mA output (sink/source) 12-32 V DC loop/local power The TT236 model is a space-saving two-wire transmitter that isolates and converts a DC current or low voltage input to a proportional 4-20mA control signal. A single unit supports both voltage and current input for extra flexibility. Power is received from the output loop current or a DC supply when using a three-wire connection. High-voltage isolation separates the input from the output circuit. Isolation protects from surges, reduces noise, and eliminates ground loop errors. Setup and calibration are fast and easy with a convenient USB connection to your PC and Acromag’s Windows configuration software. Advanced signal processing capabilities, variable range input, and convenient USB programming make this instrument a very versatile temperature measurement device. These transmitters can withstand harsh industrial environments and operate reliably across a wide temperature range with very low drift. They feature RFI, EMI, ESD, EFT, and surge protection plus low radiated emissions. Agility™ Config Tool is available for free. Features Easy setup and digital calibration via USB with Windows configuration software Single unit supports unipolar and bipolar input ranges up to ±20mA or ±500mV DC Accepts 0-20A AC input (with external sensor) Space-saving 12.5mm (0.5 inch) unit with pluggable terminals for convenient wiring High accuracy, linearity, stability, and reliability User-selectable filtering (low, medium, high) Supports sink or source output wiring Supports reverse-acting (inverse) output Selectable upscale or downscale operation for sensor errors and lead-break detection 1500V input isolation NAMUR-compliant output loop current Shock (50g) and vibration (5g) resistant Mounts on Type T DIN-rail Wide ambient operation (-40 to 80°C) CE compliant. UL/cUL Class 1 Div 2 Zone 2 approvals ATEX Certified.
  • Multi-range ±20mA or ±500mV input
  • 4-20mA output (sink/source)
  • 12-32 V DC loop/local power

The TT236 model is a space-saving two-wire transmitter that isolates and converts a DC current or low voltage input to a proportional 4-20mA control signal. A single unit supports both voltage and current input for extra flexibility. Power is received from the output loop current or a DC supply when using a three-wire connection.

High-voltage isolation separates the input from the output circuit. Isolation protects from surges, reduces noise, and eliminates ground loop errors.

Setup and calibration are fast and easy with a convenient USB connection to your PC and Acromag’s Windows configuration software.
Advanced signal processing capabilities, variable range input, and convenient USB programming make this instrument a very versatile temperature measurement device. These transmitters can withstand harsh industrial environments and operate reliably across a wide temperature range with very low drift. They feature RFI, EMI, ESD, EFT, and surge protection plus low radiated emissions.

Agility™ Config Tool is available for free.

Features

  • Easy setup and digital calibration via USB with Windows configuration software
  • Single unit supports unipolar and bipolar input ranges up to ±20mA or ±500mV DC
  • Accepts 0-20A AC input (with external sensor)
  • Space-saving 12.5mm (0.5 inch) unit with pluggable terminals for convenient wiring
  • High accuracy, linearity, stability, and reliability
  • User-selectable filtering (low, medium, high)
  • Supports sink or source output wiring
  • Supports reverse-acting (inverse) output
  • Selectable upscale or downscale operation for sensor errors and lead-break detection
  • 1500V input isolation
  • NAMUR-compliant output loop current
  • Shock (50g) and vibration (5g) resistant
  • Mounts on Type T DIN-rail
  • Wide ambient operation (-40 to 80°C)
  • CE compliant. UL/cUL Class 1 Div 2 Zone 2 approvals
  • ATEX Certified.
Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category Signal Conditioners
Product Name TT230 Series - TT236 Current Millivolt Input two-Wire Transmitter
Form Factor DIN Rail
Outputs Analog Current Output
User Interface Computer Programmable
Application General Lab & Industrial
Agency Approval CE
Unlock Full Specs
to access all available technical data