Terra Universal, Inc. S1200 Spectrawave Visible Diode Array Spectrophotometer 5300-10

Description
Simple menu driven software Stored cell culture OD600 and protein method routines Wavelength scan, kinetics and standard curve functionality with full graphics Chart recorder output The S1200 Spectrawave Visible diode array spectrophotometer has been designed to meet the routine spectroscopy needs of customers requiring a small, light instrument that is easy to use. The S1200 measures absorbance, % transmission, absorbance ratio and concentration. The large backlit graphical display enables wavelength scans, kinectic assays (including slope calculation) and standard curves to be viewed. The instrument is delivered with the Grafico PC utility software package and serial port providing the user with the means to capture, print, and interpret all results. Data can be easily exported from Grafico to Excel. The S1200 accepts standard 10mm pathlength glass or plastic cuvettes, alternatively a test tube adaptor set is available for 10, 12, and 16mm tubes. Also available is the S1200T with a factory fitted electrically heated cell holder for thermostatted measurements at 37ºC.
Description
Simple menu driven software Stored cell culture OD600 and protein method routines Wavelength scan, kinetics and standard curve functionality with full graphics Chart recorder output The S1200 Spectrawave Visible diode array spectrophotometer has been designed to meet the routine spectroscopy needs of customers requiring a small, light instrument that is easy to use. The S1200 measures absorbance, % transmission, absorbance ratio and concentration. The large backlit graphical display enables wavelength scans, kinectic assays (including slope calculation) and standard curves to be viewed. The instrument is delivered with the Grafico PC utility software package and serial port providing the user with the means to capture, print, and interpret all results. Data can be easily exported from Grafico to Excel. The S1200 accepts standard 10mm pathlength glass or plastic cuvettes, alternatively a test tube adaptor set is available for 10, 12, and 16mm tubes. Also available is the S1200T with a factory fitted electrically heated cell holder for thermostatted measurements at 37ºC.

Suppliers

Company
Product
Description
Supplier Links
S1200 Spectrawave Visible Diode Array Spectrophotometer - 5300-10 - Terra Universal, Inc.
Fullerton, CA, USA
S1200 Spectrawave Visible Diode Array Spectrophotometer
5300-10
S1200 Spectrawave Visible Diode Array Spectrophotometer 5300-10
Simple menu driven software Stored cell culture OD600 and protein method routines Wavelength scan, kinetics and standard curve functionality with full graphics Chart recorder output The S1200 Spectrawave Visible diode array spectrophotometer has been designed to meet the routine spectroscopy needs of customers requiring a small, light instrument that is easy to use. The S1200 measures absorbance, % transmission, absorbance ratio and concentration. The large backlit graphical display enables wavelength scans, kinectic assays (including slope calculation) and standard curves to be viewed. The instrument is delivered with the Grafico PC utility software package and serial port providing the user with the means to capture, print, and interpret all results. Data can be easily exported from Grafico to Excel. The S1200 accepts standard 10mm pathlength glass or plastic cuvettes, alternatively a test tube adaptor set is available for 10, 12, and 16mm tubes. Also available is the S1200T with a factory fitted electrically heated cell holder for thermostatted measurements at 37ºC.
  • Simple menu driven software
  • Stored cell culture OD600 and protein method routines
  • Wavelength scan, kinetics and standard curve functionality with full graphics
  • Chart recorder output

The S1200 Spectrawave Visible diode array spectrophotometer has been designed to meet the routine spectroscopy needs of customers requiring a small, light instrument that is easy to use. The S1200 measures absorbance, % transmission, absorbance ratio and concentration. The large backlit graphical display enables wavelength scans, kinectic assays (including slope calculation) and standard curves to be viewed. The instrument is delivered with the Grafico PC utility software package and serial port providing the user with the means to capture, print, and interpret all results. Data can be easily exported from Grafico to Excel.

The S1200 accepts standard 10mm pathlength glass or plastic cuvettes, alternatively a test tube adaptor set is available for 10, 12, and 16mm tubes. Also available is the S1200T with a factory fitted electrically heated cell holder for thermostatted measurements at 37ºC.

Supplier's Site

Technical Specifications

  Terra Universal, Inc.
Product Category Water Quality Photometers and Colorimeters
Product Number 5300-10
Product Name S1200 Spectrawave Visible Diode Array Spectrophotometer
Maximum wavelength of Light source 800 nm (8000 Å)
Instrument Type Portable
Local Interface Digital Front Panel
Computer Interface Computer Interface
Unlock Full Specs
to access all available technical data

Similar Products

UviTec High Nitrate/Nitrite Sensor -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Measured Parameter Nitrate
Range, low 0.2000 mg/L
Range, high 177000 mg/L
View Details
Tomato Index Colorimeter - CR-410T - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Response Time 1 seconds
Instrument Type Handheld; Portable
Local Interface Digital Front Panel
View Details
Colorimeter - PCE-CSM 20 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Response Time 2.6 seconds
Maximum wavelength of Light source 700 nm (7000 Å)
Local Interface Digital Front Panel
View Details
Oil-in-Water Monitor - FluoroCheck II - Arjay Engineering
Specs
Measured Parameter Total Petroleum Hydrocarbons
Range, low 0.0 mg/L
Range, high 0.6464 mg/L
View Details