Terra Universal, Inc. S800 Spectrawave Visible Diode Array Spectrophotometer 5300-09

Description
Supplied with mains lead, starter pack of cuvettes and instruction manual Wavelength Range: 330-800 mm Bandwidth: 7 nm Accuracy: ± 2.0 nm Photometric accuracy : ± 0.01A @1A Resolution: ± 0.01A Absorbance range: -0.3-2.5A Pathlength: Macro or semi-micro cuvettes up to 10 mm Display: Digital Source: Tungsten bulb (only when measurement is made maximising lamp life) Dectector Silicon photocell Reorder output: RS232, PC, serial printer or chart recorder (0-1V for 0-100%T) Size: (footprint): 215 mm x 270 mm x 120 mm (W x D x H) --Equivalent to A4 size Supplied with Grafico PC utility software can cable Absorbance, % transmission, concentration and kinetics Large, easy to read display Grafico PC utility software Educational experiments and univisible tutorial Analogue output for connection to chart recorder Free Shipping!
Description
Supplied with mains lead, starter pack of cuvettes and instruction manual Wavelength Range: 330-800 mm Bandwidth: 7 nm Accuracy: ± 2.0 nm Photometric accuracy : ± 0.01A @1A Resolution: ± 0.01A Absorbance range: -0.3-2.5A Pathlength: Macro or semi-micro cuvettes up to 10 mm Display: Digital Source: Tungsten bulb (only when measurement is made maximising lamp life) Dectector Silicon photocell Reorder output: RS232, PC, serial printer or chart recorder (0-1V for 0-100%T) Size: (footprint): 215 mm x 270 mm x 120 mm (W x D x H) --Equivalent to A4 size Supplied with Grafico PC utility software can cable Absorbance, % transmission, concentration and kinetics Large, easy to read display Grafico PC utility software Educational experiments and univisible tutorial Analogue output for connection to chart recorder Free Shipping!

Suppliers

Company
Product
Description
Supplier Links
S800 Spectrawave Visible Diode Array Spectrophotometer - 5300-09 - Terra Universal, Inc.
Fullerton, CA, USA
S800 Spectrawave Visible Diode Array Spectrophotometer
5300-09
S800 Spectrawave Visible Diode Array Spectrophotometer 5300-09
Supplied with mains lead, starter pack of cuvettes and instruction manual Wavelength Range: 330-800 mm Bandwidth: 7 nm Accuracy: ± 2.0 nm Photometric accuracy : ± 0.01A @1A Resolution: ± 0.01A Absorbance range: -0.3-2.5A Pathlength: Macro or semi-micro cuvettes up to 10 mm Display: Digital Source: Tungsten bulb (only when measurement is made maximising lamp life) Dectector Silicon photocell Reorder output: RS232, PC, serial printer or chart recorder (0-1V for 0-100%T) Size: (footprint): 215 mm x 270 mm x 120 mm (W x D x H) --Equivalent to A4 size Supplied with Grafico PC utility software can cable Absorbance, % transmission, concentration and kinetics Large, easy to read display Grafico PC utility software Educational experiments and univisible tutorial Analogue output for connection to chart recorder Free Shipping!
  • Supplied with mains lead, starter pack of cuvettes and instruction manual
  • Wavelength Range: 330-800 mm
  • Bandwidth: 7 nm
  • Accuracy: ± 2.0 nm
  • Photometric accuracy : ± 0.01A @1A
  • Resolution: ± 0.01A
  • Absorbance range: -0.3-2.5A
  • Pathlength: Macro or semi-micro cuvettes up to 10 mm
  • Display: Digital
  • Source: Tungsten bulb (only when measurement is made maximising lamp life)
  • Dectector Silicon photocell
  • Reorder output: RS232, PC, serial printer or chart recorder (0-1V for 0-100%T)
  • Size: (footprint): 215 mm x 270 mm x 120 mm (W x D x H) --Equivalent to A4 size
  • Supplied with Grafico PC utility software can cable
  • Absorbance, % transmission, concentration and kinetics
  • Large, easy to read display
  • Grafico PC utility software
  • Educational experiments and univisible tutorial
  • Analogue output for connection to chart recorder

Free Shipping!

Supplier's Site

Technical Specifications

  Terra Universal, Inc.
Product Category Water Quality Photometers and Colorimeters
Product Number 5300-09
Product Name S800 Spectrawave Visible Diode Array Spectrophotometer
Maximum wavelength of Light source 800 nm (8000 Å)
Instrument Type Portable
Local Interface Digital Front Panel
Computer Interface Computer Interface
Unlock Full Specs
to access all available technical data

Similar Products

Baking Contrast Meter - BC-10 Plus - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Response Time 1 seconds
Instrument Type Handheld; Portable
Local Interface Digital Front Panel
View Details
Colorimeter - PCE-CSM 21 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Response Time 2.6 seconds
Maximum wavelength of Light source 700 nm (7000 Å)
Local Interface Digital Front Panel
View Details
Oil-in-Water Monitor - FluoroCheck II - Arjay Engineering
Specs
Measured Parameter Total Petroleum Hydrocarbons
Range, low 0.0 mg/L
Range, high 0.6464 mg/L
View Details
Silica Analyzer - Navigator 600 - AW641 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Measured Parameter Silica
Range, low 0.0 mg/L
Range, high 0.0065 mg/L
View Details