Complete, ready-to-connect assembly with adjustable terminal housing, which permits easy interchange of elements to accommodate work of varying dimensions.
Power connections are made at one end, using high temperature wire.
Control. Radiant output may be accurately controlled with a temperature controller (See Section P).
Protective Grilles. Snap-in sections protect personnel and work from contact with hot elements.
Additional sizes and ratings are available. Contact OMEGALUX for price and availability.
| OMEGA Engineering, Inc. | |
|---|---|
| Product Category | Electric Heaters |
| Product Number | URAD |
| Product Name | Single Element Radiant Process Heater |
| Heater Type | Radiant Heater; Radiant Reflective Process Heater |
| Maximum Operating (Sheath) Temperature | 1500 F (816 C) |
| Heating Capacity | 0.80 to 3.60 kW (2.73 to 12.28 MBH) |
| Sleeve (Sheath) Material | Nickel Alloy |