Samtec Inc. Datasheets for Cable Assemblies

Cable assemblies are collections of wires or cables banded into a single unit with connectors on at least one end.
Cable Assemblies: Learn more

Page: 1 10 20 30 36 37 38 39 40 41 42 43 44 45 46 47 48 50 60 70 80 90 100 150 170
Product Name Notes
Available up to 36 Contacts Per Row Double Row Tin and Gold Plating
Through Hole Available up to 32 Pins Per Row Double Row Gold and Selective Gold Plating
Through Hole Available up to 32 Pins Per Row Single Row Tin and Selective Gold Plating

<< Prev Next >>