Samtec Inc. Cable Assy, Idc Rcpt-Idc Rcpt, 4Pos, 9; Connector To Connector Samtec IDSD-02-D-09.00-R

Description
CABLE ASSY, IDC RCPT-IDC RCPT, 4POS, 9"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:4Positions ; Cable Length - Imperial:9"; Cable Length - Metric:229mm; Connector Pitch:2.54mm; Product Range:IDSD SeriesRoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-IDC RCPT, 4POS, 9"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:4Positions ; Cable Length - Imperial:9"; Cable Length - Metric:229mm; Connector Pitch:2.54mm; Product Range:IDSD SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Idc Rcpt, 4Pos, 9; Connector To Connector Samtec - 17W6395 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Idc Rcpt, 4Pos, 9; Connector To Connector Samtec
17W6395
Cable Assy, Idc Rcpt-Idc Rcpt, 4Pos, 9; Connector To Connector Samtec 17W6395
CABLE ASSY, IDC RCPT-IDC RCPT, 4POS, 9"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:4Positions ; Cable Length - Imperial:9"; Cable Length - Metric:229mm; Connector Pitch:2.54mm; Product Range:IDSD SeriesRoHS Compliant: Yes

CABLE ASSY, IDC RCPT-IDC RCPT, 4POS, 9"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:4Positions; Cable Length - Imperial:9"; Cable Length - Metric:229mm; Connector Pitch:2.54mm; Product Range:IDSD SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 17W6395
Product Name Cable Assy, Idc Rcpt-Idc Rcpt, 4Pos, 9; Connector To Connector Samtec
Cable Length 0.7513 ft (2.29 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Special and adapter cables - M12 - VFB-SK5P/8P-M12-S-G-0,5M-BK-2-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 1.64 ft (5 dm)
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details
Cable Assembly - 6013A33 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details