Samtec Inc. Cable Assy, Idc Plug-Idc Rcpt, 15Pos, 5; Connector To Connector Samtec IDMS-15-T-05.00

Description
CABLE ASSY, IDC PLUG-IDC RCPT, 15POS, 5"; Connector to Connector:IDC Plug to IDC Receptacle; No. of Positions:15Position s; Cable Length - Imperial:5"; Cable Length - Metric:127mm; Connector Pitch:2.54mm; Product Range:IDMS Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC PLUG-IDC RCPT, 15POS, 5"; Connector to Connector:IDC Plug to IDC Receptacle; No. of Positions:15Position s; Cable Length - Imperial:5"; Cable Length - Metric:127mm; Connector Pitch:2.54mm; Product Range:IDMS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Plug-Idc Rcpt, 15Pos, 5; Connector To Connector Samtec - 54X2872 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Plug-Idc Rcpt, 15Pos, 5; Connector To Connector Samtec
54X2872
Cable Assy, Idc Plug-Idc Rcpt, 15Pos, 5; Connector To Connector Samtec 54X2872
CABLE ASSY, IDC PLUG-IDC RCPT, 15POS, 5"; Connector to Connector:IDC Plug to IDC Receptacle; No. of Positions:15Position s; Cable Length - Imperial:5"; Cable Length - Metric:127mm; Connector Pitch:2.54mm; Product Range:IDMS Series RoHS Compliant: Yes

CABLE ASSY, IDC PLUG-IDC RCPT, 15POS, 5"; Connector to Connector:IDC Plug to IDC Receptacle; No. of Positions:15Positions; Cable Length - Imperial:5"; Cable Length - Metric:127mm; Connector Pitch:2.54mm; Product Range:IDMS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 54X2872
Product Name Cable Assy, Idc Plug-Idc Rcpt, 15Pos, 5; Connector To Connector Samtec
Cable Length 0.4167 ft (1.27 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 8-pole - A-K8P-M8-S-G-2M-BK-2-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details
Cable Assembly - 6830A05 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Ethernet Cable - 102618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details
6+6 Pos. Female DIL 26 AWG Cable Assembly, 1000mm, twisted pair double-end, Screw-Lok - G125-FD11205F1-1000F1 - Harwin Plc
Specs
Cable Type Twisted Pair
Gender Female-Female
Standards / Certifications RoHS
View Details