Samtec Inc. Cable Assy, Idc Plug-Free End, 6Pos, 3; Connector To Connector Samtec IDMS-06-S-03.00-T

Description
CABLE ASSY, IDC PLUG-FREE END, 6POS, 3"; Connector to Connector:IDC Plug to Free End; No. of Positions:6Positions ; Cable Length - Imperial:3"; Cable Length - Metric:76.2mm; Connector Pitch:2.54mm; Product Range:IDMS Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC PLUG-FREE END, 6POS, 3"; Connector to Connector:IDC Plug to Free End; No. of Positions:6Positions ; Cable Length - Imperial:3"; Cable Length - Metric:76.2mm; Connector Pitch:2.54mm; Product Range:IDMS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Plug-Free End, 6Pos, 3; Connector To Connector Samtec - 22T9869 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Plug-Free End, 6Pos, 3; Connector To Connector Samtec
22T9869
Cable Assy, Idc Plug-Free End, 6Pos, 3; Connector To Connector Samtec 22T9869
CABLE ASSY, IDC PLUG-FREE END, 6POS, 3"; Connector to Connector:IDC Plug to Free End; No. of Positions:6Positions ; Cable Length - Imperial:3"; Cable Length - Metric:76.2mm; Connector Pitch:2.54mm; Product Range:IDMS Series RoHS Compliant: Yes

CABLE ASSY, IDC PLUG-FREE END, 6POS, 3"; Connector to Connector:IDC Plug to Free End; No. of Positions:6Positions; Cable Length - Imperial:3"; Cable Length - Metric:76.2mm; Connector Pitch:2.54mm; Product Range:IDMS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 22T9869
Product Name Cable Assy, Idc Plug-Free End, 6Pos, 3; Connector To Connector Samtec
Cable Length 0.2500 ft (0.7620 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Flat Ribbon Cable Assemblies - RG8822 / RG8830 / RG8831 - Rego Electronics Inc.
Specs
Application Instrumentation and Control; Medical; Telecommunications
Cable Type Flat Cable
Cable Shielding No Shielding
View Details
Power, Line Cables and Extension Cords - Q1057-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 3.28 ft (10 dm)
Connector Type NEMA 1-15P, Polarized
View Details
2 suppliers
Coaxial Cables (RF) - 484-0024A0024-9X-DS-ND - DigiKey
Specs
Product Category Cable
Cable Jacket Fluorinated Ethylene-Propylene (FEP)
Cable Conductor Copper, Silver Coated
View Details
2 suppliers
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details